ROHM Semiconductor USA, LLC Single Diodes RFN3BM6STL

Description
Diode Standard 600V 3A Surface Mount TO-252
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN3BM6STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN3BM6STLTR-ND
Single Diodes RFN3BM6STLTR-ND
Diode Standard 600V 3A Surface Mount TO-252

Diode Standard 600V 3A Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
600V 3A TO252 Diode and Rectifier
280-RFN3BM6STL
600V 3A TO252 Diode and Rectifier 280-RFN3BM6STL
DIODE GEN PURP 600V 3A TO252 Product overview: RFN3BM6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN3BM6STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A TO252 Product overview: RFN3BM6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN3BM6STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RFN3BM6STL - 806055-RFN3BM6STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFN3BM6STL
806055-RFN3BM6STL
Diodes, Rectifiers - Single - RFN3BM6STL 806055-RFN3BM6STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 806055-RFN3BM6STL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: TO-252 Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 3A Current - Reverse Leakage at Vr: 10μA at 600V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806055-RFN3BM6STL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TO-252
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 3A
Current - Reverse Leakage at Vr: 10μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RFN3BM6STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN3BM6STL
Discrete Semiconductor Products - Diodes - Rectifiers RFN3BM6STL
DIODE GEN PURP 600V 3A TO252

DIODE GEN PURP 600V 3A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number RFN3BM6STLTR-ND 280-RFN3BM6STL 806055-RFN3BM6STL RFN3BM6STL
Product Name Single Diodes 600V 3A TO252 Diode and Rectifier Diodes, Rectifiers - Single - RFN3BM6STL Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2KW24KA-3 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -65 C (-85 F)
View Details
2 suppliers