Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - RGP02-20E-E3/73 RGP02-20E-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 891694-RGP02-20E-E3/ 73 Series: SUPERECTIFIER® Features: Diode Standard 2000 V 500mA Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: RGP02 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RGP02-20E-E3/73GICT, RGP02-20E-E3/73GITB, RGP02-20E-E3/73-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 891694-RGP02-20E-E3/ 73 Series: SUPERECTIFIER® Features: Diode Standard 2000 V 500mA Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: RGP02 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RGP02-20E-E3/73GICT, RGP02-20E-E3/73GITB, RGP02-20E-E3/73-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGP02-20E-E3/73 - 891694-RGP02-20E-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-20E-E3/73
891694-RGP02-20E-E3/73
Diodes, Rectifiers - Single - RGP02-20E-E3/73 891694-RGP02-20E-E3/73
Manufacturer: Vishay Win Source Part Number: 891694-RGP02-20E-E3/ 73 Series: SUPERECTIFIER® Features: Diode Standard 2000 V 500mA Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: RGP02 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RGP02-20E-E3/73GICT, RGP02-20E-E3/73GITB, RGP02-20E-E3/73-ND

Manufacturer: Vishay
Win Source Part Number: 891694-RGP02-20E-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 2000 V 500mA Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: RGP02
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RGP02-20E-E3/73GICT, RGP02-20E-E3/73GITB, RGP02-20E-E3/73-ND

Buy Now Datasheet
Single Diodes - RGP02-20E-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP02-20E-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
2KV 0.5A Diode and Rectifier - 280-RGP02-20E-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 0.5A Diode and Rectifier
280-RGP02-20E-E3/73
2KV 0.5A Diode and Rectifier 280-RGP02-20E-E3/73
Diode Switching 2KV 0.5A 2-Pin DO-204AL Ammo Product overview: RGP02-20E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-20E-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 2KV 0.5A 2-Pin DO-204AL Ammo Product overview: RGP02-20E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-20E-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 2000 Volt 0.5A 300ns 20 Amp IFSM

Rectifiers 2000 Volt 0.5A 300ns 20 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-20E-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-20E-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-20E-E3/73
DIODE GEN PURP 2KV 500MA DO204AL

DIODE GEN PURP 2KV 500MA DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 891694-RGP02-20E-E3/73 RGP02-20E-E3/73GITB-ND 280-RGP02-20E-E3/73 RGP02-20E-E3/73 RGP02-20E-E3/73
Product Name Diodes, Rectifiers - Single - RGP02-20E-E3/73 Single Diodes 2KV 0.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 2000 V 500mA Through Hole DO-204AL (DO-41)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219513 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Single Diodes - BAT46WJ/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS125-06WE6327 - 079433-BAS125-06WE6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 0.9500 volts
View Details
2 suppliers