DIODE GEN PURP 350V 20A LPDS Product overview: RFN20NS3SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN20NS3SFHTL can be used for catalog matching and distributor lookup.
Diode Standard 350V 20A Surface Mount LPDS
Diode Standard 350V 20A Surface Mount LPDS
Diode Standard 350V 20A Surface Mount LPDS
DIODE GEN PURP 350V 20A LPDS
RECTIFIER, AEC-Q101, 20A, 350V, TO-263; Repetitive Reverse Voltage Vrrm Max:350V; Forward Current If(AV):20A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RFN20NS3SFHTL | RFN20NS3SFHTLCT-ND | RFN20NS3SFHTL | 92Y3889 |
| Product Name | 350V 20A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 20A, 350V, To-263; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Active |