DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 277 278 279 280 281 282 283 284 285 286 287 288 289 290 300 310 320 330 340 350 400 417
Product Name Notes
30V 100MA, SINGLE, LOW RF PIN DI
600V, 3A, DO-15, STANDARD RECTIF
BRIDGE RECT 1P 200V 500MA MBS-1
BRIDGE RECT 1P 400V 0.5A TO269AA
BRIDGE RECT 1P 400V 500MA MBS-1
BRIDGE RECT 1P 600V 0.5A TO269AA
BRIDGE RECT 1PHASE 1KV 2A M4
BRIDGE RECT 1PHASE 1KV 3A M4
BRIDGE RECT 1PHASE 1KV 4A M4
BRIDGE RECT 1PHASE 1KV 5A M8
BRIDGE RECT 1PHASE 1KV 6A M8
BRIDGE RECT 1PHASE 1KV 8A M8
Bridge Rectifier Single Phase 200V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 200V Surface Mount MBS
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount MBS
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount MBS-1
Bridge Rectifier Single Phase Standard 600V Surface Mount MBS
BRIDGE RECTIFIER,GBP
Bridge Rectifier
BRIDGE RECTIFIERS,GBP
Clamp Ipp Tvs Diode Surface Mount 5-VSON
Diode Array 1 Pair Common Cathode Schottky 600V 10A (DC) Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 600V 15A (DC) Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3, SC-65-3
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Diode Array 2 Independent Standard 400V 500mA Surface Mount SOT-23-5 Thin, TSOT-23-5
DIODE ARRAY GP 400V 500MA TSMD5
DIODE GEN PURP 100V 2.5A DO201AD
DIODE GEN PURP 100V 3A DO201AD
DIODE GEN PURP 200V 1A MPG06
DIODE GEN PURP 200V 3A DO201AD
DIODE GEN PURP 400V 3A DO201AD
DIODE GEN PURP 800V 1A MPG06
DIODE PIN 50V
Diode Schottky 30V 3A Through Hole
Diode Schottky 40V 1.7A Through Hole
Diode Schottky 40V 2.5A Through Hole
Diode Schottky 40V 3A Through Hole
Diode Schottky 60V 2A Through Hole
Diode Schottky 60V 3.5A Through Hole
Diode Schottky 90V 1.5A Through Hole
Diode Schottky 90V 2A Through Hole
Diode Schottky 90V 3.5A Through Hole
Diode Standard 1000V 1.2A Through Hole Axial
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)
DIODE STANDARD 1000V 1A A405
Diode Standard 1000V 1A Through Hole A-405
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE STANDARD 1000V 2.5A DO15
DIODE STANDARD 1000V 2.5A R3
Diode Standard 1000V 2.5A Through Hole DO-15
Diode Standard 1000V 2.5A Through Hole DO-201AD
Diode Standard 1000V 2.5A Through Hole R-3
DIODE STANDARD 1000V 2A DO15
Diode Standard 1000V 2A Through Hole DO-15
DIODE STANDARD 1000V 3A DO201
Diode Standard 1000V 3A Through Hole Axial
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 100V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 100V 1A Through Hole A-405
Diode Standard 100V 1A Through Hole MPG06
Diode Standard 100V 2.5A Through Hole DO-15
Diode Standard 100V 2.5A Through Hole DO-201AD
Diode Standard 100V 2.5A Through Hole R-3
DIODE STANDARD 100V 2A DO15
Diode Standard 100V 2A Through Hole DO-15
Diode Standard 100V 3A Through Hole Axial
Diode Standard 100V 3A Through Hole DO-201AD
Diode Standard 1200V 15A Through Hole TO-220-2
Diode Standard 1200V 15A Through Hole TO-220-2L
Diode Standard 1200V 30A Through Hole TO-220-2
Diode Standard 1200V 30A Through Hole TO-220-2L
Diode Standard 1200V 30A Through Hole TO-247-2
Diode Standard 1200V 75A Through Hole TO-247-2
Diode Standard 1200V 8A Through Hole TO-220-2
Diode Standard 1200V 8A Through Hole TO-220-2L
Diode Standard 1500V 2A Through Hole
Diode Standard 2000V 100mA Through Hole
Diode Standard 2000V 500mA Surface Mount DO-214AC (SMAE)
Diode Standard 200V 1.2A Through Hole Axial
Diode Standard 200V 1.5A Through Hole Axial
Diode Standard 200V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 200V 1.5A Through Hole
Diode Standard 200V 1A Through Hole A-405
Diode Standard 200V 1A Through Hole Axial
Diode Standard 200V 1A Through Hole MPG06
Diode Standard 200V 2.5A Through Hole DO-15
Diode Standard 200V 2.5A Through Hole R-3
DIODE STANDARD 200V 2A DO15
Diode Standard 200V 2A Through Hole DO-15
Diode Standard 200V 2A Through Hole GP20
Diode Standard 200V 2A Through Hole
Diode Standard 200V 3.5A Through Hole
Diode Standard 200V 3A Through Hole Axial
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 220V 200mA Surface Mount LLDS
Diode Standard 360V 20A Surface Mount TO-252
Diode Standard 400V 1.2A Through Hole Axial
Diode Standard 400V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 400V 1A Surface Mount PMDE
Diode Standard 400V 1A Surface Mount PMDT
Diode Standard 400V 1A Surface Mount PMDTM
Diode Standard 400V 1A Surface Mount PMDU
Diode Standard 400V 1A Through Hole A-405
Diode Standard 400V 1A Through Hole Axial
Diode Standard 400V 1A Through Hole MPG06
Diode Standard 400V 2.5A Through Hole DO-15
Diode Standard 400V 2.5A Through Hole R-3
DIODE STANDARD 400V 2A DO15
Diode Standard 400V 2A Surface Mount PMDS
Diode Standard 400V 2A Surface Mount PMDTM
Diode Standard 400V 2A Through Hole DO-15
Diode Standard 400V 2A Through Hole
Diode Standard 400V 3A Through Hole Axial
Diode Standard 400V 3A Through Hole DO-201AD
Diode Standard 400V 700mA Surface Mount PMDU
Diode Standard 400V 800mA Surface Mount LLDS
Diode Standard 430V 10A Surface Mount LDPAK
Diode Standard 50V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 50V 1A Through Hole A-405
Diode Standard 50V 2.5A Through Hole DO-15
Diode Standard 50V 2.5A Through Hole R-3
Diode Standard 50V 200mA Surface Mount LLDS
DIODE STANDARD 50V 2A DO15
Diode Standard 50V 2A Through Hole DO-15
Diode Standard 50V 3A Through Hole DO-201AD
Diode Standard 600V 1.2A Through Hole Axial
Diode Standard 600V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 600V 10A Surface Mount TO-252
Diode Standard 600V 15A Through Hole TO-220-2
Diode Standard 600V 15A Through Hole TO-220-2L
Diode Standard 600V 15A Through Hole TO-247-2
DIODE STANDARD 600V 1A A405
Diode Standard 600V 1A Surface Mount PMDE
Diode Standard 600V 1A Surface Mount PMDT
Diode Standard 600V 1A Surface Mount PMDTM
Diode Standard 600V 1A Through Hole A-405
Diode Standard 600V 1A Through Hole Axial
Diode Standard 600V 1A Through Hole DO-201AD
Diode Standard 600V 1A Through Hole MPG06
DIODE STANDARD 600V 2.5A R3
Diode Standard 600V 2.5A Through Hole DO-15
Diode Standard 600V 2.5A Through Hole DO-201AD
Diode Standard 600V 2.5A Through Hole R-3
Diode Standard 600V 20A Surface Mount LDPAK
Diode Standard 600V 20A Surface Mount TO-252
DIODE STANDARD 600V 2A DO15
Diode Standard 600V 2A Surface Mount PMDS
Diode Standard 600V 2A Through Hole DO-15
Diode Standard 600V 2A Through Hole GP20
Diode Standard 600V 3.2A Through Hole Axial
Diode Standard 600V 30A Surface Mount LDPAK
Diode Standard 600V 30A Through Hole TO-220-2
Diode Standard 600V 30A Through Hole TO-220-2L
Diode Standard 600V 30A Through Hole TO-247-2
DIODE STANDARD 600V 30A TO220AC
DIODE STANDARD 600V 30A TO2472
DIODE STANDARD 600V 3A DO15
Diode Standard 600V 3A Through Hole Axial
Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole
Diode Standard 600V 50A Through Hole TO-247-2
Diode Standard 600V 5A Surface Mount TO-252
Diode Standard 600V 600mA Through Hole
Diode Standard 600V 6A Surface Mount TO-252AA
Diode Standard 600V 8A Through Hole TO-220-2
Diode Standard 600V 8A Through Hole TO-220-2L
Diode Standard 75V 150mA Surface Mount LLDS
Diode Standard 800V 1.2A Through Hole Axial
Diode Standard 800V 1.2A Through Hole
Diode Standard 800V 1.5A Through Hole DO-204AC (DO-15)
DIODE STANDARD 800V 1A A405
Diode Standard 800V 1A Through Hole A-405
Diode Standard 800V 1A Through Hole MPG06
DIODE STANDARD 800V 2.5A R3
Diode Standard 800V 2.5A Through Hole DO-15
Diode Standard 800V 2.5A Through Hole DO-201AD
Diode Standard 800V 2.5A Through Hole R-3
DIODE STANDARD 800V 2A DO15
Diode Standard 800V 2A Through Hole DO-15
DIODE STANDARD 800V 3A DO201
Diode Standard 800V 3A Through Hole DO-201AD
Diode Standard 800V 600mA Through Hole
Diode Standard 80V 130mA Surface Mount LLDS
IC
PIN DIODE 50V 100MA VMN2M
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW SMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA 100mW UMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA SMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA UMD3
RF Diode PIN - 4 Independent 30V 50mA 8-HMD (1.6x0.8)
RF Diode PIN - 6 Independent 30V 50mA HMD12 (2.4x0.8)
RF Diode PIN - Single 30V 100mA VMD2
RF Diode PIN - Single 30V 100mA VMN2
RF Diode PIN - Single 50V 50mA 100mW UMD2
RF Diode PIN - Single 50V 50mA UMD2
RF Diode PIN - Single 60V 100mA 150mW EMD2
RF Diode PIN - Single 60V 100mA EMD2
RF Diode PIN - Single 60V 100mA UMD2
RF DIODE PIN 50V 100MW SMD3
RF DIODE PIN 50V UMD2
RF DIODE PIN 50V UMD3
RF DIODE PIN 60V EMD2
RF Diode
Zener Diode 11V 500mW ±3% Surface Mount LLDS
Zener Diode 12V 500mW ±3% Surface Mount LLDS
Zener Diode 13V 500mW ±3% Surface Mount LLDS
Zener Diode 14.3V 500mW ±3% Surface Mount LLDS
Zener Diode 16V 500mW ±3% Surface Mount LLDS
Zener Diode 17.3V 500mW ±3% Surface Mount LLDS
Zener Diode 19.1V 500mW ±3% Surface Mount LLDS
Zener Diode 21.2V 500mW ±3% Surface Mount LLDS
Zener Diode 23.2V 500mW ±3% Surface Mount LLDS
Zener Diode 25.6V 500mW ±3% Surface Mount LLDS
Zener Diode 28.4V 500mW ±3% Surface Mount LLDS
Zener Diode 3.6V 500mW ±3% Surface Mount LLDS
Zener Diode 3.9V 500mW ±3% Surface Mount LLDS
Zener Diode 31.1V 500mW ±3% Surface Mount LLDS
Zener Diode 33.6V 500mW ±3% Surface Mount LLDS
Zener Diode 36.3V 500mW ±3% Surface Mount LLDS
Zener Diode 4.3V 500mW ±3% Surface Mount LLDS
Zener Diode 4.7V 500mW ±3% Surface Mount LLDS
Zener Diode 5.1V 500mW ±3% Surface Mount LLDS
Zener Diode 5.6V 500mW ±3% Surface Mount LLDS
Zener Diode 6.2V 500mW ±3% Surface Mount LLDS
Zener Diode 6.8V 500mW ±3% Surface Mount LLDS
Zener Diode 7.3V 500mW ±3% Surface Mount LLDS
Zener Diode 8.8V 500mW ±3% Surface Mount LLDS
Zener Diode 8V 500mW ±3% Surface Mount LLDS
Zener Diode 9.7V 500mW ±3% Surface Mount LLDS

<< Prev Next >>