Diode, Fairchild, RGF1B
Diode, Fairchild, RGF1B
Diode, Fairchild, RGF1B
Rectifier Diode, 1A, 100V, DO-214AC
DIODE GEN PURP 100V 1A DO214AC Product overview: RGF1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1B can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092202-RGF1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500
Rectifiers 100V 1a Rectifier Glass Passivated
DIODE GEN PURP 100V 1A DO214AC
RECTIFIER, SINGLE, 1A, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8022152 | 8022152P | RGF1B | 280-RGF1B | RGF1BTR-ND | 1092202-RGF1B | RGF1B | RGF1B | 07AH4723 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 100V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RGF1B | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | Do-214ac (sma) | DO-214AC | SMA; SMA-B/S | Bulk | DO-214AC | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 150 ns | 150 ns | 150 ns | ||||||
| Life Cycle Stage | Active | Declining | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |