ROHM Semiconductor USA, LLC Single Diodes RFC02MM2STFTR

Description
Diode Standard 200V 500mA Surface Mount PMDU
Request a Quote Datasheet
Description
Diode Standard 200V 500mA Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFC02MM2STFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFC02MM2STFTR-ND
Single Diodes RFC02MM2STFTR-ND
Diode Standard 200V 500mA Surface Mount PMDU

Diode Standard 200V 500mA Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RFC02MM2STFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFC02MM2STFCT-ND
Single Diodes RFC02MM2STFCT-ND
Diode Standard 200V 500mA Surface Mount PMDU

Diode Standard 200V 500mA Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RFC02MM2STFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFC02MM2STFDKR-ND
Single Diodes RFC02MM2STFDKR-ND
Diode Standard 200V 500mA Surface Mount PMDU

Diode Standard 200V 500mA Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFC02MM2STFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFC02MM2STFTR
Discrete Semiconductor Products - Diodes - Rectifiers RFC02MM2STFTR
DIODE GEN PURP 200V 500MA PMDU

DIODE GEN PURP 200V 500MA PMDU

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RFC02MM2STFTR
Rectifiers RFC02MM2STFTR
Rectifiers 200V VR 0.5A IO SOD-123FL; PMDU

Rectifiers 200V VR 0.5A IO SOD-123FL; PMDU

Buy Now Datasheet
Rectifier, Aec-Q101, 0.5A, 200V, Sod123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1604 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 0.5A, 200V, Sod123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1604
Rectifier, Aec-Q101, 0.5A, 200V, Sod123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1604
RECTIFIER, AEC-Q101, 0.5A, 200V, SOD123FL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):500mA; Diode Configuration:Single ; Forward Voltage VF Max:950mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 0.5A, 200V, SOD123FL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):500mA; Diode Configuration:Single; Forward Voltage VF Max:950mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number RFC02MM2STFTR-ND RFC02MM2STFTR RFC02MM2STFTR 28AC1604
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Aec-Q101, 0.5A, 200V, Sod123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 150 C (302 F)
Life Cycle Stage Active
VF 0.9500 volts 0.9500 volts
Package SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 10 amps
VRRM 650 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
RF Diodes - BAR6304E6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
CT 0.3000 pF
View Details
6 suppliers