ROHM Semiconductor USA, LLC 300V 20A Diode and Rectifier RF2001NS3DFHTL

Description
DIODE ARRAY GP 300V 20A LPDS Product overview: RF2001NS3DFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS3DFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 300V 20A LPDS Product overview: RF2001NS3DFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS3DFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 20A Diode and Rectifier
286-RF2001NS3DFHTL
300V 20A Diode and Rectifier 286-RF2001NS3DFHTL
DIODE ARRAY GP 300V 20A LPDS Product overview: RF2001NS3DFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS3DFHTL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 20A LPDS Product overview: RF2001NS3DFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS3DFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RF2001NS3DFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RF2001NS3DFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RF2001NS3DFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RF2001NS3DFHTL - 891620-RF2001NS3DFHTL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RF2001NS3DFHTL
891620-RF2001NS3DFHTL
Diodes, Rectifiers - Arrays - RF2001NS3DFHTL 891620-RF2001NS3DFHTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 891620-RF2001NS3DFHT L Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 300 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: RF2001 Categories: Discrete Semiconductor Products Case / Package: LPDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RF2001NS3DFHTLCT, RF2001NS3DFHTLTR, RF2001NS3DFHTLDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891620-RF2001NS3DFHTL
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 300 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF2001
Categories: Discrete Semiconductor Products
Case / Package: LPDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF2001NS3DFHTLCT, RF2001NS3DFHTLTR, RF2001NS3DFHTLDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF2001NS3DFHTL
Rectifiers RF2001NS3DFHTL
Rectifiers Fast Recvry 300V Vr TO-263S 20A Io

Rectifiers Fast Recvry 300V Vr TO-263S 20A Io

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF2001NS3DFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF2001NS3DFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RF2001NS3DFHTL
DIODE ARRAY GP 300V 20A LPDS

DIODE ARRAY GP 300V 20A LPDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-RF2001NS3DFHTL RF2001NS3DFHTLDKR-ND 891620-RF2001NS3DFHTL RF2001NS3DFHTL RF2001NS3DFHTL
Product Name 300V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - RF2001NS3DFHTL Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB LPDS TO-263S-3
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data