ROHM Semiconductor USA, LLC Single Diodes RFN10BGE3STL

Description
Diode Standard 350V 10A Surface Mount TO-252GE
Request a Quote Datasheet
Description
Diode Standard 350V 10A Surface Mount TO-252GE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RFN10BGE3STLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 350V 10A Surface Mount TO-252GE

Diode Standard 350V 10A Surface Mount TO-252GE

Buy Now Datasheet
Single Diodes - 846-RFN10BGE3STLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 350V 10A Surface Mount TO-252GE

Diode Standard 350V 10A Surface Mount TO-252GE

Buy Now Datasheet
Single Diodes - 846-RFN10BGE3STLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 350V 10A Surface Mount TO-252GE

Diode Standard 350V 10A Surface Mount TO-252GE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN10BGE3STL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN10BGE3STL
Discrete Semiconductor Products - Diodes - Rectifiers RFN10BGE3STL
DIODE GEN PURP 350V 10A TO252GE

DIODE GEN PURP 350V 10A TO252GE

Supplier's Site
Rectifier, 350V, 10A, To-252 Rohs Compliant Rohm - 91AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 350V, 10A, To-252 Rohs Compliant Rohm
91AH8864
Rectifier, 350V, 10A, To-252 Rohs Compliant Rohm 91AH8864
RECTIFIER, 350V, 10A, TO-252 ROHS COMPLIANT: YES

RECTIFIER, 350V, 10A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers
Product Number 846-RFN10BGE3STLDKR-ND RFN10BGE3STL 91AH8864
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 350V, 10A, To-252 Rohs Compliant Rohm
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 10 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 1660431 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers