The RFUH20TF6S is a super fast recovery diode designed for general rectification applications. It features an ultra-low switching loss and high current overload capacity, making it suitable for demanding electrical environments. The diode has a maximum repetitive peak reverse voltage of 600V and can handle a forward current surge peak of 100A. Its junction temperature can reach up to 150°C, with a storage temperature range of -55°C to 150°C. In terms of electrical characteristics, the reverse recovery time is specified at a typical value of 17.2 ns, and the thermal resistance from junction to case is approximately 2.5°C/W. The diode is constructed using a silicon epitaxial planar type, and it is packaged in a TO-220NFM case, which allows for through-hole mounting. This product is categorized under discrete semiconductor products and is noted for its high popularity in the market.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
DIODE GEN PURP 600V 20A TO220NFM Product overview: RFUH20TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH20TF6S can be used for catalog matching and distributor lookup.
Diode Standard 600V 20A Through Hole TO-220NFM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891666-RFUH20TF6S
Features: Diode Standard 600 V 20A Through Hole TO-220NFM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Bulk
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: RFUH20
Categories: Discrete Semiconductor Products
Case / Package: TO-220NFM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 20A TO220NFM
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | RFUH20TF6S | RFUH20TF6S | 280-RFUH20TF6S | RFUH20TF6S-ND | 891666-RFUH20TF6S | RFUH20TF6S |
| Product Name | Fast Recovery Diode | Fast Recovery Diode | 600V 20A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RFUH20TF6S | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IF | 20000 mA | 20000 mA | ||||
| VR | 600 volts | 600 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |