Diotec Semiconductor 800V Diode and Rectifier RGL34K

Description
DIODE FAST MINIMELF 800V 500NS Product overview: RGL34K from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE FAST MINIMELF 800V 500NS Product overview: RGL34K from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V Diode and Rectifier - 280-RGL34K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V Diode and Rectifier
280-RGL34K
800V Diode and Rectifier 280-RGL34K
DIODE FAST MINIMELF 800V 500NS Product overview: RGL34K from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34K can be used for catalog matching and distributor lookup.

DIODE FAST MINIMELF 800V 500NS Product overview: RGL34K from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 4878-RGL34KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-RGL34KTR-ND
Single Diodes 4878-RGL34KTR-ND
Diode Standard 800V 500mA Surface Mount DO-213AA, MINI-MELF

Diode Standard 800V 500mA Surface Mount DO-213AA, MINI-MELF

Buy Now Datasheet
Single Diodes - 4878-RGL34KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-RGL34KDKR-ND
Single Diodes 4878-RGL34KDKR-ND
DIODE STD 800V 500MA DO213AA

DIODE STD 800V 500MA DO213AA

Buy Now Datasheet
Single Diodes - 4878-RGL34KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-RGL34KCT-ND
Single Diodes 4878-RGL34KCT-ND
DIODE GEN PURP 800V 0.5A DO213AA

DIODE GEN PURP 800V 0.5A DO213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34K
Discrete Semiconductor Products - Diodes - Rectifiers RGL34K
DIODE GEN PURP 800V 500MA

DIODE GEN PURP 800V 500MA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RGL34K 4878-RGL34KTR-ND RGL34K
Product Name 800V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) MELF
Unlock Full Specs
to access all available technical data