Diode Standard 200V 5A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252
RECTIFIER, AEC-Q101, 5A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE GEN PURP 200V 5A TO252
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RFN5BM2SFHTLDKR-ND | 28AC1610 | RFN5BM2SFHTL |
| Product Name | Single Diodes | Rectifier, Aec-Q101, 5A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9800 volts | 0.9800 volts |