ROHM Semiconductor USA, LLC 200V 5A Diode and Rectifier RF501B2STL

Description
DIODE GEN PURP 200V 5A CPD Product overview: RF501B2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501B2STL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 5A CPD Product overview: RF501B2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501B2STL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5A Diode and Rectifier
280-RF501B2STL
200V 5A Diode and Rectifier 280-RF501B2STL
DIODE GEN PURP 200V 5A CPD Product overview: RF501B2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501B2STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 5A CPD Product overview: RF501B2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501B2STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RF501B2STL - 027392-RF501B2STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF501B2STL
027392-RF501B2STL
Diodes, Rectifiers - Single - RF501B2STL 027392-RF501B2STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027392-RF501B2STL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CPD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027392-RF501B2STL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RF501B2STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF501B2STLTR-ND
Single Diodes RF501B2STLTR-ND
Diode Standard 200V 5A Surface Mount CPD

Diode Standard 200V 5A Surface Mount CPD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF501B2STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF501B2STL
Discrete Semiconductor Products - Diodes - Rectifiers RF501B2STL
DIODE GEN PURP 200V 5A CPD

DIODE GEN PURP 200V 5A CPD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-RF501B2STL 027392-RF501B2STL RF501B2STLTR-ND RF501B2STL
Product Name 200V 5A Diode and Rectifier Diodes, Rectifiers - Single - RF501B2STL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data