ROHM Semiconductor USA, LLC Single Diodes RFN3BM2SFHTL

Description
Diode Standard 200V 3A Surface Mount TO-252
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN3BM2SFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN3BM2SFHTLCT-ND
Single Diodes RFN3BM2SFHTLCT-ND
Diode Standard 200V 3A Surface Mount TO-252

Diode Standard 200V 3A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RFN3BM2SFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN3BM2SFHTLTR-ND
Single Diodes RFN3BM2SFHTLTR-ND
Diode Standard 200V 3A Surface Mount TO-252

Diode Standard 200V 3A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RFN3BM2SFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN3BM2SFHTLDKR-ND
Single Diodes RFN3BM2SFHTLDKR-ND
Diode Standard 200V 3A Surface Mount TO-252

Diode Standard 200V 3A Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN3BM2SFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN3BM2SFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RFN3BM2SFHTL
DIODE GEN PURP 200V 3A TO252

DIODE GEN PURP 200V 3A TO252

Supplier's Site
Rectifier, Aec-Q101, 3A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3892 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 3A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3892
Rectifier, Aec-Q101, 3A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3892
RECTIFIER, AEC-Q101, 3A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 3A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:980mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers
Product Number RFN3BM2SFHTLCT-ND RFN3BM2SFHTL 92Y3892
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Aec-Q101, 3A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 150 C (302 F)
Life Cycle Stage Active
VF 0.9800 volts 0.9800 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010211 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
125V 250MA Diode and Rectifier - 280-BAS45A,113 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers
Discrete Semiconductor Products - 231298-BAR88-099L4E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers