ROHM Semiconductor USA, LLC 600V 10A TO252 Diode and Rectifier RFN10BM6SFHTL

Description
DIODE GEN PURP 600V 10A TO252 Product overview: RFN10BM6SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN10BM6SFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 10A TO252 Product overview: RFN10BM6SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN10BM6SFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A TO252 Diode and Rectifier
280-RFN10BM6SFHTL
600V 10A TO252 Diode and Rectifier 280-RFN10BM6SFHTL
DIODE GEN PURP 600V 10A TO252 Product overview: RFN10BM6SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN10BM6SFHTL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO252 Product overview: RFN10BM6SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN10BM6SFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RFN10BM6SFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN10BM6SFHTLTR-ND
Single Diodes RFN10BM6SFHTLTR-ND
Diode Standard 600V 10A Surface Mount TO-252

Diode Standard 600V 10A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RFN10BM6SFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN10BM6SFHTLCT-ND
Single Diodes RFN10BM6SFHTLCT-ND
Diode Standard 600V 10A Surface Mount TO-252

Diode Standard 600V 10A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RFN10BM6SFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN10BM6SFHTLDKR-ND
Single Diodes RFN10BM6SFHTLDKR-ND
Diode Standard 600V 10A Surface Mount TO-252

Diode Standard 600V 10A Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366877-RFN10BM6SFHTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366877-RFN10BM6SFHTL
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366877-RFN10BM6SFHTL
Win Source Part Number: 1366877-RFN10BM6SFHT L Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Base Product Number: RFN10 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1366877-RFN10BM6SFHTL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: RFN10
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Rectifier, Aec-Q101, 10A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm - 58AC3695 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 10A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
58AC3695
Rectifier, Aec-Q101, 10A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm 58AC3695
RECTIFIER, AEC-Q101, 10A, 600V, TO-252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Single ; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 10A, 600V, TO-252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Single; Forward Voltage VF Max:1.55V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN10BM6SFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN10BM6SFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RFN10BM6SFHTL
DIODE GEN PURP 600V 10A TO252

DIODE GEN PURP 600V 10A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RFN10BM6SFHTL RFN10BM6SFHTLTR-ND 1366877-RFN10BM6SFHTL 58AC3695 RFN10BM6SFHTL
Product Name 600V 10A TO252 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifier, Aec-Q101, 10A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
VF 1.55 volts 1.55 volts 1.55 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 200 volts
View Details
Diode Arrays - BAV99W/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers