DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 279 280 281 282 283 284 285 286 287 288 289 290 291 300 310 320 330 340 350 400 417
Product Name Notes
1.3V 500NS 3A 1000V SMAF
1.3V 500NS 3A 1KV SMBF
1.3V@2A 500NS INDEPENDENT TYPE 2
1.3V@3A 500NS 3A 1KV SMB
1.3V@3A 500NS INDEPENDENT 3A 1KV
1.3V@3A 500NS INDEPENDENT TYPE 3
1.3V@5A 150NS INDEPENDENT 5A 200
1.3V@5A 500NS INDEPENDENT 5A 1KV
1.3V@5A 500NS INDEPENDENT TYPE 5
10.5V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount PMDS
1000V, 3A, SMC, FAST RECOVERY RE
150NS, 3A, 200V, FAST RECOVERY R
150NS, 5A, 200V, FAST RECOVERY R
150NS, 5A, 400V, FAST RECOVERY R
160NS, 3A, 1000V, FAST RECOVERY
200V 2A, SINGLE, PMDU, ULTRA LOW
200V 3A, SINGLE, PMDTM, ULTRA LO
200V 3A, TO-252, ULTRA LOW IR SB
200V 3A, TO-252, ULTRA LOW IRSBD
200V 5A, SINGLE, PMDTM, ULTRA LO
200V 5A, TO-252, ULTRA LOW IR SB
250NS, 2A, 1000V, FAST RECOVERY
250NS, 2A, 600V, FAST RECOVERY R
250NS, 2A, 800V, FAST RECOVERY R
250NS, 3A, 600V, FAST RECOVERY R
250NS, 5A, 600V, FAST RECOVERY R
300W, 15A, SOT-323FL, AUTOMOTIVE
30V 0.5A, SINGLE, SOD-323HE, HIG
30V 1.5A, SINGLE, SOD-323HE, HIG
30V 1A, SINGLE, SOD-323HE, HIGHL
30V 2A, SINGLE, DO-214AC, HIGHLY
30V 3A, SINGLE, DO-214AC, HIGHLY
41.4V Clamp 14.4A (8/20µs) Ipp Tvs Diode Surface Mount PMDS
500NS, 2A, 1000V, FAST RECOVERY
500NS, 2A, 800V, FAST RECOVERY R
500NS, 3A, 800V, FAST RECOVERY R
500NS, 5A, 1000V, FAST RECOVERY
500NS, 5A, 800V, FAST RECOVERY R
BRIDGE RECT 1PHASE 1KV 3A 4-TBS
BRIDGE RECT 1PHASE 1KV 6A RS-6
BRIDGE RECT 1PHASE 1KV 6A TBL
BRIDGE RECT 1PHASE 1KV 8A RS-6
BRIDGE RECT 1PHASE 400V 2.5A KBU
BRIDGE RECT 1PHASE 400V 6A RS-6
BRIDGE RECT 1PHASE 600V 4A TBL
BRIDGE RECT 1PHASE 600V 6A RS-6
BRIDGE RECT 1PHASE 600V 8A RS-6
BRIDGE RECT 1PHASE 800V 6A RS-6
BRIDGE RECT 1PHASE 800V 8A RS-6
Bridge Rectifier Single Phase Standard 100V Through Hole RS-4L
Bridge Rectifier Single Phase Standard 100V Through Hole RS-6
Bridge Rectifier Single Phase Standard 1kV Surface Mount TBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount YBS
Bridge Rectifier Single Phase Standard 1kV Through Hole RS-4L
Bridge Rectifier Single Phase Standard 1kV Through Hole RS5
Bridge Rectifier Single Phase Standard 200V Through Hole RS-4L
Bridge Rectifier Single Phase Standard 400V Through Hole RS-4L
Bridge Rectifier Single Phase Standard 400V Through Hole RS5
Bridge Rectifier Single Phase Standard 50V Through Hole RS-4L
Bridge Rectifier Single Phase Standard 50V Through Hole RS5
Bridge Rectifier Single Phase Standard 600V Through Hole RS-4L
Bridge Rectifier Single Phase Standard 600V Through Hole RS-6
Bridge Rectifier Single Phase Standard 800V Through Hole RS-4L
Bridge Rectifier
BRIDGE RECTIFIERS 1000V, 4ARS-4
BRIDGE RECTIFIERS 50V, 4A, RS-4
BRIDGE RECTIFIERS,TBSG
Clamp Ipp Tvs Diode Surface Mount EMD2
Clamp Ipp Tvs Diode Surface Mount EMD3F
Clamp Ipp Tvs Diode Surface Mount EMD6
Clamp Ipp Tvs Diode Surface Mount GMD2
Clamp Ipp Tvs Diode Surface Mount LPDS
Clamp Ipp Tvs Diode Surface Mount SMT6
Clamp Ipp Tvs Diode Surface Mount TUMD2
Clamp Ipp Tvs Diode Surface Mount UMD2
Clamp Ipp Tvs Diode Surface Mount UMD3
Clamp Ipp Tvs Diode Surface Mount UMD5
Clamp Ipp Tvs Diode Surface Mount UMD6
Clamp Ipp Tvs Diode Surface Mount VMD2
Clamp Ipp Tvs Diode Surface Mount VMN2
Clamp Ipp Tvs Diode Surface Mount VMN2M
Clamp Ipp Tvs Diode
Diode Array 1 Pair Common Cathode Schottky 30V 5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-251-3 Short Leads, IPak, TO-251AA
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
DIODE GEN PURP 1.5A DO214AC
DIODE GEN PURP 1KV 3A DO214AB
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 3A SMB
DIODE GEN PURP 2A DO214AA
DIODE GEN PURP 3A DO214AB
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 600V 1.5A DO214AA
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 800V 1.5A DO214AC
DIODE GEN PURP 800V 2A DO214AA
DIODE GEN PURP 800V 3A DO214AB
DIODE SCHOTTKY 200V 2A SOD123FL
DIODE SCHOTTKY 200V 3A SOD128
DIODE SCHOTTKY 200V 3A TO252
DIODE SCHOTTKY 200V 3A TO252GE
DIODE SCHOTTKY 200V 5A SOD128
DIODE SCHOTTKY 200V 5A TO252
DIODE SCHOTTKY 200V 5A TO252GE
Diode Schottky 20V 5A Surface Mount PMDS
Diode Schottky 20V 5A Surface Mount PMDTM
Diode Schottky 30V 1.5A Surface Mount TUMD2
Diode Schottky 30V 1.5A Surface Mount TUMD2M
Diode Schottky 30V 1A Surface Mount PMDU
Diode Schottky 30V 1A Surface Mount TUMD2
Diode Schottky 30V 1A Surface Mount TUMD2M
DIODE SCHOTTKY 30V 2A PMDS
Diode Schottky 30V 2A Surface Mount PMDS
Diode Schottky 30V 2A Surface Mount PMDTM
Diode Schottky 30V 2A Surface Mount TUMD2M
DIODE SCHOTTKY 30V 3A PMDS
Diode Schottky 30V 3A Surface Mount PMDS
Diode Schottky 30V 3A Surface Mount PMDT
Diode Schottky 30V 3A Surface Mount PMDTM
Diode Schottky 30V 500mA Surface Mount TUMD2
Diode Schottky 30V 500mA Surface Mount TUMD2M
Diode Schottky 30V 700mA Surface Mount TUMD2
Diode Schottky 30V 700mA Surface Mount TUMD2M
Diode Schottky 40V 5A Through Hole
Diode Standard 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount DO-219AB (SMF)
Diode Standard 1000V 1.5A Surface Mount SMA
Diode Standard 1000V 1.5A Surface Mount SMB
Diode Standard 1000V 1.5A Through Hole
Diode Standard 1000V 15A Through Hole TO-220-2
Diode Standard 1000V 15A Through Hole TO-220-2L
Diode Standard 1000V 200mA Through Hole
Diode Standard 1000V 2A (DC) Surface Mount SOD-128
Diode Standard 1000V 2A (DC) Surface Mount Thin SMA
DIODE STANDARD 1000V 2A DO214AA
DIODE STANDARD 1000V 2A DO214AC
DIODE STANDARD 1000V 2A SMAF
DIODE STANDARD 1000V 2A SOD123F
DIODE STANDARD 1000V 2A SOD128
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
DIODE STANDARD 1000V 2A THIN SMA
Diode Standard 1000V 30A Through Hole TO-247-2
Diode Standard 1000V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Standard 1000V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 1000V 3A DO214AB
DIODE STANDARD 1000V 3A SOD128
Diode Standard 1000V 3A Surface Mount SMB/DO-214AA
Diode Standard 1000V 3A Surface Mount SMB
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 400mA Through Hole
Diode Standard 1000V 500mA Surface Mount Sub SMA
DIODE STANDARD 1000V 5A DO214AB
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 800mA Through Hole
Diode Standard 1000V 80A Through Hole TO-247-2
Diode Standard 1000V 8A Through Hole TO-220-2
DIODE STANDARD 100V 3A DO214AB
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)
Diode Standard 100V 3A Surface Mount SMB/DO-214AA
Diode Standard 100V 3A Surface Mount SMB
Diode Standard 100V 3A Surface Mount SMC
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 500mA Surface Mount Sub SMA
Diode Standard 100V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1200V 30A Through Hole TO-247-2
Diode Standard 1200V 4A Surface Mount TO-252AA
Diode Standard 1300V 1.5A Through Hole
Diode Standard 1500V 2.5A Through Hole
Diode Standard 200V 1A Through Hole
Diode Standard 200V 2A Through Hole
Diode Standard 200V 3.5A Through Hole
Diode Standard 200V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 200V 3A DO214AA
DIODE STANDARD 200V 3A DO214AB
DIODE STANDARD 200V 3A SMB
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount SMB/DO-214AA
Diode Standard 200V 3A Surface Mount SMB
Diode Standard 200V 3A Surface Mount SMC
Diode Standard 200V 4A Surface Mount TO-252AA
Diode Standard 200V 500mA Surface Mount Sub SMA
DIODE STANDARD 200V 5A DO214AB
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 2A Surface Mount DO-214AA (SMB)
Diode Standard 3000V 200mA Through Hole DO-41
Diode Standard 3A Surface Mount DO-214AB (SMC)
Diode Standard 400V 1.1A Through Hole
Diode Standard 400V 1.5A Through Hole
Diode Standard 400V 2A Through Hole
Diode Standard 400V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 400V 3A DO214AB
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Diode Standard 400V 3A Surface Mount SMB/DO-214AA
Diode Standard 400V 3A Surface Mount SMB
Diode Standard 400V 3A Surface Mount SMC
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 400V 500mA Surface Mount Sub SMA
DIODE STANDARD 400V 5A DO214AB
Diode Standard 400V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 500mA Surface Mount Sub SMA
DIODE STANDARD 50V 3A DO214AB
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Diode Standard 50V 3A Surface Mount SMB/DO-214AA
Diode Standard 50V 3A Surface Mount SMB
Diode Standard 50V 3A Surface Mount SMC
DIODE STANDARD 50V 500MA SUB SMA
Diode Standard 50V 500mA Surface Mount Sub SMA
Diode Standard 600V 1.1A Through Hole
DIODE STANDARD 600V 1.5A DO214AA
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 600V 1.5A Through Hole
Diode Standard 600V 15A Surface Mount D²PAK (TO-263)
Diode Standard 600V 15A Through Hole TO-220-2
Diode Standard 600V 1A Through Hole
DIODE STANDARD 600V 2A DO214AA
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 600V 2A Surface Mount DO-214AC (SMA)
Diode Standard 600V 30A Through Hole TO-247-2
Diode Standard 600V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 600V 3A DO214AA
DIODE STANDARD 600V 3A DO214AB
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount SMB/DO-214AA
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMC
Diode Standard 600V 3A Through Hole
Diode Standard 600V 4A Surface Mount TO-252AA
Diode Standard 600V 500mA Surface Mount Sub SMA
Diode Standard 600V 50A Through Hole TO-247-2
DIODE STANDARD 600V 5A DO214AB
Diode Standard 600V 6A Surface Mount TO-252AA
Diode Standard 600V 6A Through Hole TO-251-2
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 80A Through Hole TO-247-2
Diode Standard 600V 8A Through Hole TO-220-2
Diode Standard 800V 1.1A Through Hole
DIODE STANDARD 800V 1.5A DO214AC
Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1.5A Surface Mount SMA
Diode Standard 800V 1.5A Surface Mount SMB
Diode Standard 800V 1.5A Through Hole
Diode Standard 800V 1A Through Hole
Diode Standard 800V 2A (DC) Surface Mount SOD-128
Diode Standard 800V 2A (DC) Surface Mount Thin SMA
DIODE STANDARD 800V 2A DO214AA
DIODE STANDARD 800V 2A DO214AC
DIODE STANDARD 800V 2A SMAF
DIODE STANDARD 800V 2A SOD123F
DIODE STANDARD 800V 2A SOD128
Diode Standard 800V 2A Surface Mount DO-214AA (SMB)
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)
DIODE STANDARD 800V 2A THIN SMA
Diode Standard 800V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Standard 800V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 800V 3A DO214AA
DIODE STANDARD 800V 3A DO214AB
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Diode Standard 800V 3A Surface Mount SMB/DO-214AA
Diode Standard 800V 3A Surface Mount SMB
Diode Standard 800V 3A Surface Mount SMC
Diode Standard 800V 500mA Surface Mount Sub SMA
DIODE STANDARD 800V 5A DO214AB
DIODE STANDARD 800V 5A POWERDI5
DIODE STD 1000V 1.5A DO214AC
DIODE STD 1000V 500MA SUB SMA
DIODE STD 100V 500MA SUB SMA
DIODE STD 100V 700MA DO219AB
DIODE STD 200V 500MA SUB SMA
DIODE STD 400V 500MA SUB SMA
DIODE STD 600V 500MA SUB SMA
DIODE STD 800V 500MA SUB SMA
Diode
RECTIFIER, 1000V, 0.7A, STANDARD
RECTIFIER, 100V, 0.7A, STANDARD
RECTIFIER, 200V, 0.7A, STANDARD
RECTIFIER, 400V, 0.7A, STANDARD
RECTIFIER, 600V, 0.7A, STANDARD
Zener Diode 7.02V 100mW ±4% Surface Mount VMN2

<< Prev Next >>