Vishay Precision Group Diodes, Rectifiers - Single - RGL34K-E3/98 RGL34K-E3/98

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793188-RGL34K-E3/98 Series: SUPERECTIFIER Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-213AA (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: RGL34K Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AA (GL34) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 500mA Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): RGL34KHE3/83; RGL34KHE3/98; RGL34KHE3/82; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793188-RGL34K-E3/98 Series: SUPERECTIFIER Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-213AA (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: RGL34K Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AA (GL34) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 500mA Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): RGL34KHE3/83; RGL34KHE3/98; RGL34KHE3/82; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGL34K-E3/98 - 793188-RGL34K-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL34K-E3/98
793188-RGL34K-E3/98
Diodes, Rectifiers - Single - RGL34K-E3/98 793188-RGL34K-E3/98
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793188-RGL34K-E3/98 Series: SUPERECTIFIER Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-213AA (Glass) Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: RGL34K Categories: Discrete Semiconductor Products Manufacturer Package: DO-213AA (GL34) Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 500mA Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): RGL34KHE3/83; RGL34KHE3/98; RGL34KHE3/82; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793188-RGL34K-E3/98
Series: SUPERECTIFIER
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-213AA (Glass)
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: RGL34K
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AA (GL34)
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 500mA
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): RGL34KHE3/83; RGL34KHE3/98; RGL34KHE3/82;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - RGL34K-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34K-E3/98GITR-ND
Single Diodes RGL34K-E3/98GITR-ND
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34K-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34K-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34K-E3/98GICT-ND
Single Diodes RGL34K-E3/98GICT-ND
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
800V 0.5A Diode and Rectifier - 280-RGL34K-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 0.5A Diode and Rectifier
280-RGL34K-E3/98
800V 0.5A Diode and Rectifier 280-RGL34K-E3/98
Diode Switching 800V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34K-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34K-E3/98 can be used for catalog matching and distributor lookup.

Diode Switching 800V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34K-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34K-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7104626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7104626
Switching Diodes 7104626
Vishay RGL34K-E3/98 Switching Diode

Vishay RGL34K-E3/98 Switching Diode

Supplier's Site
Switching Diodes - 7104626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7104626P
Switching Diodes 7104626P
Vishay RGL34K-E3/98 Switching Diode

Vishay RGL34K-E3/98 Switching Diode

Supplier's Site
Switching Diodes - 1652978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1652978
Switching Diodes 1652978
Vishay RGL34K-E3/98 Switching Diode

Vishay RGL34K-E3/98 Switching Diode

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RGL34K-E3/98
Rectifiers RGL34K-E3/98
Rectifiers 800 Volt 0.5A 250ns 10 Amp IFSM

Rectifiers 800 Volt 0.5A 250ns 10 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34K-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34K-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34K-E3/98
DIODE GP 800V 500MA DO213AA

DIODE GP 800V 500MA DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 793188-RGL34K-E3/98 RGL34K-E3/98GITR-ND 280-RGL34K-E3/98 7104626 RGL34K-E3/98 RGL34K-E3/98
Product Name Diodes, Rectifiers - Single - RGL34K-E3/98 Single Diodes 800V 0.5A Diode and Rectifier Switching Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 800 volts
IR 0.0050 mA
trr 250 ns
Unlock Full Specs
to access all available technical data