ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 748644-RF505TF6S
Manufacturer Homepage: www.rohm.com
Reference case: TO-220
Reference Date Code: 1350+Rohs
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Diode Standard 600V 5A Through Hole TO-220NFM
DIODE GEN PURP 600V 5A TO220NFM Product overview: RF505TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF505TF6S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A TO220NFM
Rectifiers DIODE FAST REC 600V 5.0A TO-220
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF505TF6S | RF505TF6S | 748644-RF505TF6S | RF505TF6S-ND | 280-RF505TF6S | RF505TF6S | RF505TF6S |
| Product Name | Fast Recovery Diode | Fast Recovery Diode | Diodes, Rectifiers - Single - RF505TF6S | Single Diodes | 600V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 1.7 volts | 1.7 volts | |||||
| IF | 5000 mA | 5000 mA | |||||
| VR | 600 volts | 600 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |