Vishay Precision Group 400V 1A Diode and Rectifier RGL41G-E3/96

Description
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: RGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: RGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-RGL41G-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RGL41G-E3/96
400V 1A Diode and Rectifier 280-RGL41G-E3/96
Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: RGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G-E3/96 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-213AB T/R Product overview: RGL41G-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGL41G-E3/96 - 1092210-RGL41G-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL41G-E3/96
1092210-RGL41G-E3/96
Diodes, Rectifiers - Single - RGL41G-E3/96 1092210-RGL41G-E3/96
Manufacturer: Vishay Win Source Part Number: 1092210-RGL41G-E3/96 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092210-RGL41G-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RGL41G-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL41G-E3/96GITR-ND
Single Diodes RGL41G-E3/96GITR-ND
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - RGL41G-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Single Diodes - RGL41G-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL41G-E3/96GICT-ND
Single Diodes RGL41G-E3/96GICT-ND
Diode Standard 400V 1A Surface Mount DO-213AB

Diode Standard 400V 1A Surface Mount DO-213AB

Buy Now Datasheet
Diode, Standard, 1A, 400V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay - 77K0332 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 400V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay
77K0332
Diode, Standard, 1A, 400V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay 77K0332
DIODE, STANDARD, 1A, 400V, DO-213AB-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 400V, DO-213AB-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RGL41G-E3/96
Rectifiers RGL41G-E3/96
Rectifiers 1 Amp 400 Volt 150ns

Rectifiers 1 Amp 400 Volt 150ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL41G-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL41G-E3/96
Discrete Semiconductor Products - Diodes - Rectifiers RGL41G-E3/96
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 280-RGL41G-E3/96 1092210-RGL41G-E3/96 RGL41G-E3/96GITR-ND 77K0332 RGL41G-E3/96 RGL41G-E3/96
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGL41G-E3/96 Single Diodes Diode, Standard, 1A, 400V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers