DIODE GP 600V 10A TO220ACFP Product overview: RFNL10TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFNL10TJ6SGC9 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891662-RFNL10TJ6SGC9
Features: Diode Standard 600 V 10A Through Hole TO-220ACFP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: RFNL10
Categories: Discrete Semiconductor Products
Case / Package: TO-220ACFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 10A Through Hole TO-220ACFP
DIODE GP 600V 10A TO220ACFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-RFNL10TJ6SGC9 | 891662-RFNL10TJ6SGC9 | RFNL10TJ6SGC9-ND | RFNL10TJ6SGC9 |
| Product Name | 600V 10A Diode and Rectifier | Diodes, Rectifiers - Single - RFNL10TJ6SGC9 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) |