Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - RGP10D-E3/54 RGP10D-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 932017-RGP10D-E3/54 Series: SUPERECTIFIER® Features: Diode Standard 200 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: RGP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RGP10D-E3/54GIDKR, RGP10D-E3/54GIDKR-ND , RGP10D-E3/54GITR, RGP10D-E3/54GIDKRINA CTIVE, RGP10D-E3/54-ND, RGP10D-E3/54GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 932017-RGP10D-E3/54 Series: SUPERECTIFIER® Features: Diode Standard 200 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: RGP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RGP10D-E3/54GIDKR, RGP10D-E3/54GIDKR-ND , RGP10D-E3/54GITR, RGP10D-E3/54GIDKRINA CTIVE, RGP10D-E3/54-ND, RGP10D-E3/54GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGP10D-E3/54 - 932017-RGP10D-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP10D-E3/54
932017-RGP10D-E3/54
Diodes, Rectifiers - Single - RGP10D-E3/54 932017-RGP10D-E3/54
Manufacturer: Vishay Win Source Part Number: 932017-RGP10D-E3/54 Series: SUPERECTIFIER® Features: Diode Standard 200 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: RGP10 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RGP10D-E3/54GIDKR, RGP10D-E3/54GIDKR-ND , RGP10D-E3/54GITR, RGP10D-E3/54GIDKRINA CTIVE, RGP10D-E3/54-ND, RGP10D-E3/54GICT

Manufacturer: Vishay
Win Source Part Number: 932017-RGP10D-E3/54
Series: SUPERECTIFIER®
Features: Diode Standard 200 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: RGP10
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RGP10D-E3/54GIDKR, RGP10D-E3/54GIDKR-ND, RGP10D-E3/54GITR, RGP10D-E3/54GIDKRINACTIVE, RGP10D-E3/54-ND, RGP10D-E3/54GICT

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-RGP10D-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RGP10D-E3/54
200V 1A Diode and Rectifier 280-RGP10D-E3/54
Diode Switching 200V 1A 2-Pin DO-204AL T/R Product overview: RGP10D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10D-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-204AL T/R Product overview: RGP10D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10D-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGP10D-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10D-E3/54GITR-ND
Single Diodes RGP10D-E3/54GITR-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP10D-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10D-E3/54GICT-ND
Single Diodes RGP10D-E3/54GICT-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP10D-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP10D-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers RGP10D-E3/54
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RGP10D-E3/54
Rectifiers RGP10D-E3/54
Rectifiers 1.0A 200 Volt 150ns

Rectifiers 1.0A 200 Volt 150ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 932017-RGP10D-E3/54 280-RGP10D-E3/54 RGP10D-E3/54GITR-ND RGP10D-E3/54 RGP10D-E3/54
Product Name Diodes, Rectifiers - Single - RGP10D-E3/54 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 200 V 1A Through Hole DO-204AL (DO-41)
Unlock Full Specs
to access all available technical data