ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Arrays RF1601T2DNZC9

Description
Win Source Part Number: 1112286-RF1601T2DNZC 9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 930 mV @ 8 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FN ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RF1601T2DNZC9 Base Product Number: RF1601
Request a Quote Datasheet
Description
Win Source Part Number: 1112286-RF1601T2DNZC 9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 930 mV @ 8 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FN ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RF1601T2DNZC9 Base Product Number: RF1601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1112286-RF1601T2DNZC9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1112286-RF1601T2DNZC9
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1112286-RF1601T2DNZC9
Win Source Part Number: 1112286-RF1601T2DNZC 9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 930 mV @ 8 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FN ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RF1601T2DNZC9 Base Product Number: RF1601

Win Source Part Number: 1112286-RF1601T2DNZC9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 8 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FN
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RF1601T2DNZC9
Base Product Number: RF1601

Buy Now Datasheet
Diode Arrays - 846-RF1601T2DNZC9-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
200V 16A Diode and Rectifier - 286-RF1601T2DNZC9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 16A Diode and Rectifier
286-RF1601T2DNZC9
200V 16A Diode and Rectifier 286-RF1601T2DNZC9
DIODE ARRAY GP 200V 16A TO220FN Product overview: RF1601T2DNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF1601T2DNZC9 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 16A TO220FN Product overview: RF1601T2DNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF1601T2DNZC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF1601T2DNZC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF1601T2DNZC9
Discrete Semiconductor Products - Diodes - Rectifiers RF1601T2DNZC9
DIODE ARRAY GP 200V 16A TO220FN

DIODE ARRAY GP 200V 16A TO220FN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1112286-RF1601T2DNZC9 846-RF1601T2DNZC9-ND 286-RF1601T2DNZC9 RF1601T2DNZC9
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 200V 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9300 volts 0.9300 volts
VR 200 volts
IR 0.0100 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
General-purpose dual Schottky diode - BAS70-07S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details