ROHM Semiconductor USA, LLC Single Diodes RF305B6STL

Description
Diode Standard 600V 3A Surface Mount CPD
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount CPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RF305B6STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF305B6STLTR-ND
Single Diodes RF305B6STLTR-ND
Diode Standard 600V 3A Surface Mount CPD

Diode Standard 600V 3A Surface Mount CPD

Buy Now Datasheet
Diodes, Rectifiers - Single - RF305B6STL - 104057-RF305B6STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF305B6STL
104057-RF305B6STL
Diodes, Rectifiers - Single - RF305B6STL 104057-RF305B6STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 104057-RF305B6STL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CPD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104057-RF305B6STL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 3A Diode and Rectifier
280-RF305B6STL
600V 3A Diode and Rectifier 280-RF305B6STL
DIODE GEN PURP 600V 3A CPD Product overview: RF305B6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF305B6STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A CPD Product overview: RF305B6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF305B6STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF305B6STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF305B6STL
Discrete Semiconductor Products - Diodes - Rectifiers RF305B6STL
DIODE GEN PURP 600V 3A CPD

DIODE GEN PURP 600V 3A CPD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RF305B6STLTR-ND 104057-RF305B6STL 280-RF305B6STL RF305B6STL
Product Name Single Diodes Diodes, Rectifiers - Single - RF305B6STL 600V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1464733 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 60 volts
View Details