DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
278
279
280
281
282
283
284
285
286
287
288
289
290
300
310
320
330
340
350
400
417
| Product Name | Notes |
|---|---|
| 1.3V@1A 150NS INDEPENDENT 1A 100 | |
| 1.3V@1A 150NS INDEPENDENT 1A 200 | |
| 1.3V@1A INDEPENDENT TYPE 1A 1KV | |
| 1.7V@1.0A 500NS INDEPENDENT 1A 8 | |
| 1.7V@1A 250NS INDEPENDENT 1A 600 | |
| 1.7V@2A 250NS 2A 600V SMB | |
| 150NS, 1A, 200V, FAST RECOVERY R | |
| 150NS, 1A, 400V, FAST RECOVERY R | |
| 150NS, 1A, 600V, FAST RECOVERY R | |
| 150NS, 2A, 100V, FAST RECOVERY R | |
| 150NS, 2A, 200V, FAST RECOVERY R | |
| 150NS, 2A, 400V, FAST RECOVERY R | |
| 1KV 1.3V@1A 500NS 1A SMA | |
| 250NS, 1A, 1000V, FAST RECOVERY | |
| 250NS, 1A, 600V, FAST RECOVERY R | |
| 250NS, 1A, 800V, FAST RECOVERY R | |
| 250NS, 2A, 600V, FAST RECOVERY R | |
| 300NS, 1.2A, 1000V, FAST RECOVER | |
| 300NS, 1.2A, 600V, FAST RECOVERY | |
| 300NS, 1.2A, 800V, FAST RECOVERY | |
| 400V, 1A, SOD-123FL, FAST RECOVE | |
| 500NS, 1A, 1000V, FAST RECOVERY | |
| 500NS, 1A, 800V, FAST RECOVERY R | |
| 600V, 1A, SOD-123FL, FAST RECOVE | |
| BRIDGE RECT 1PHASE 1KV 10A RS-6 | |
| BRIDGE RECT 1PHASE 600V 10A RS-6 | |
| BRIDGE RECT 1PHASE 800V 10A RS-6 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole RS-2 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole RS-2 | |
| Bridge Rectifier Single Phase Standard 50V Through Hole RS-2 | |
| Diode Array 2 Independent Standard 400V 400mA Surface Mount SOT-23-5 Thin, TSOT-23-5 | |
| Diode Array 2 Independent Standard 600V 400mA Surface Mount SOT-23-5 Thin, TSOT-23-5 | |
| DIODE GEN PURP 100V 1A DO214AC | |
| DIODE GEN PURP 100V 2A DO214AA | |
| DIODE GEN PURP 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DFLAT | |
| DIODE GEN PURP 1KV 1A DO219AB | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 1A SOD128 | |
| DIODE GEN PURP 200V 1.5A DO214AC | |
| DIODE GEN PURP 200V 1A DO214AC | |
| DIODE GEN PURP 200V 1A DO219AB | |
| DIODE GEN PURP 200V 1A DO220AA | |
| DIODE GEN PURP 200V 1A SOD128 | |
| DIODE GEN PURP 200V 2A DO214AA | |
| DIODE GEN PURP 400V 1.5A DO214AC | |
| DIODE GEN PURP 400V 1A DO214AC | |
| DIODE GEN PURP 400V 1A DO219AB | |
| DIODE GEN PURP 400V 1A SOD128 | |
| DIODE GEN PURP 400V 2A DO214AA | |
| DIODE GEN PURP 50V 1.5A DO214AA | |
| DIODE GEN PURP 50V 1.5A SMB | |
| DIODE GEN PURP 600V 1.5A DO214AC | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A DO219AB | |
| DIODE GEN PURP 600V 1A SOD128 | |
| DIODE GEN PURP 600V 2A DO214AA | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A DO219AB | |
| DIODE GEN PURP 800V 1A MICRO SMA | |
| DIODE GEN PURP 800V 1A SOD128 | |
| DIODE GP 200V 500MA DO219AB | |
| DIODE GP 800V 500MA DO219AB | |
| Diode Standard 1000V 1.2A Surface Mount SOD-123HE | |
| Diode Standard 1000V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 1000V 1A DFLAT | |
| DIODE STANDARD 1000V 1A DO214AC | |
| DIODE STANDARD 1000V 1A DO219AB | |
| DIODE STANDARD 1000V 1A SMA | |
| DIODE STANDARD 1000V 1A SMAF | |
| DIODE STANDARD 1000V 1A SOD123F | |
| DIODE STANDARD 1000V 1A SOD123FL | |
| DIODE STANDARD 1000V 1A SOD128 | |
| DIODE STANDARD 1000V 1A SUB SMA | |
| Diode Standard 1000V 1A Surface Mount D-Flat | |
| Diode Standard 1000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1000V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 1000V 1A Surface Mount SMA | |
| Diode Standard 1000V 1A Surface Mount SMB | |
| Diode Standard 1000V 1A Surface Mount SOD-123F | |
| Diode Standard 1000V 1A Surface Mount SOD-123FL | |
| Diode Standard 1000V 1A Surface Mount SOD-123W | |
| Diode Standard 1000V 1A Surface Mount SOD-128 | |
| DIODE STANDARD 1000V 1A THIN SMA | |
| Diode Standard 1000V 20A Through Hole TO-220ACFP | |
| Diode Standard 1000V 800mA Surface Mount SOD-123FA | |
| Diode Standard 1000V 800mA Surface Mount Sub SMA | |
| Diode Standard 100V 1.5A (DC) Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1.5A Surface Mount SMA | |
| Diode Standard 100V 1.5A Surface Mount SMB | |
| Diode Standard 100V 1A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 100V 1A DO214AC | |
| DIODE STANDARD 100V 1A SOD123F | |
| DIODE STANDARD 100V 1A SUB SMA | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 100V 1A Surface Mount SMA | |
| Diode Standard 100V 1A Surface Mount SMB | |
| Diode Standard 100V 1A Surface Mount SOD-123FL | |
| DIODE STANDARD 100V 2A DO214AA | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 500mA Surface Mount DO-219AB (SMF) | |
| Diode Standard 100V 800mA Surface Mount SOD-123FA | |
| Diode Standard 100V 800mA Surface Mount Sub SMA | |
| Diode Standard 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 200V 1.5A DO214AC | |
| Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1.5A Surface Mount SMA | |
| Diode Standard 200V 1.5A Surface Mount SMB | |
| Diode Standard 200V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 200V 1A DO214AC | |
| DIODE STANDARD 200V 1A DO219AB | |
| DIODE STANDARD 200V 1A DO220AA | |
| DIODE STANDARD 200V 1A SMAF | |
| DIODE STANDARD 200V 1A SOD123F | |
| DIODE STANDARD 200V 1A SOD123W | |
| DIODE STANDARD 200V 1A SOD128 | |
| DIODE STANDARD 200V 1A SUB SMA | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 200V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 200V 1A Surface Mount SMA | |
| Diode Standard 200V 1A Surface Mount SMB | |
| Diode Standard 200V 1A Surface Mount SOD-123FL | |
| Diode Standard 200V 1A Surface Mount SOD-123W | |
| Diode Standard 200V 1A Surface Mount SOD-128 | |
| DIODE STANDARD 200V 1A THIN SMA | |
| Diode Standard 200V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 200V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 200V 2A DO214AA | |
| DIODE STANDARD 200V 2A DO214AC | |
| DIODE STANDARD 200V 2A SMAF | |
| DIODE STANDARD 200V 2A SOD123F | |
| DIODE STANDARD 200V 2A SOD128 | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 200V 2A THIN SMA | |
| Diode Standard 200V 500mA Surface Mount DO-219AB (SMF) | |
| Diode Standard 200V 800mA Surface Mount SOD-123FA | |
| Diode Standard 200V 800mA Surface Mount Sub SMA | |
| DIODE STANDARD 400V 1.5A DO214AC | |
| Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 1.5A Surface Mount SMA | |
| Diode Standard 400V 1.5A Surface Mount SMB | |
| Diode Standard 400V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 400V 1A DO214AC | |
| DIODE STANDARD 400V 1A DO219AB | |
| DIODE STANDARD 400V 1A SMAF | |
| DIODE STANDARD 400V 1A SOD123F | |
| DIODE STANDARD 400V 1A SOD123FL | |
| DIODE STANDARD 400V 1A SOD123W | |
| DIODE STANDARD 400V 1A SOD128 | |
| DIODE STANDARD 400V 1A SUB SMA | |
| Diode Standard 400V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 400V 1A Surface Mount PMDT | |
| Diode Standard 400V 1A Surface Mount PMDTM | |
| Diode Standard 400V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 400V 1A Surface Mount SMA | |
| Diode Standard 400V 1A Surface Mount SMB | |
| Diode Standard 400V 1A Surface Mount SOD-123FL | |
| Diode Standard 400V 1A Surface Mount SOD-123W | |
| Diode Standard 400V 1A Surface Mount SOD-128 | |
| DIODE STANDARD 400V 1A THIN SMA | |
| Diode Standard 400V 200mA Surface Mount TUMD2S | |
| Diode Standard 400V 200mA Surface Mount TUMD2SM | |
| Diode Standard 400V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 400V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 400V 2A DO214AA | |
| DIODE STANDARD 400V 2A DO214AC | |
| DIODE STANDARD 400V 2A SMAF | |
| DIODE STANDARD 400V 2A SOD123F | |
| DIODE STANDARD 400V 2A SOD128 | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 2A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 400V 2A THIN SMA | |
| Diode Standard 400V 400mA Surface Mount TSMD5 | |
| Diode Standard 400V 500mA Surface Mount DO-219AB (SMF) | |
| Diode Standard 400V 6A Surface Mount TO-252 | |
| Diode Standard 400V 6A Surface Mount TO-252GE | |
| Diode Standard 400V 700mA Surface Mount PMDU | |
| Diode Standard 400V 700mA Surface Mount TUMD2SM | |
| Diode Standard 400V 800mA Surface Mount SOD-123FA | |
| Diode Standard 400V 800mA Surface Mount Sub SMA | |
| Diode Standard 50V 1.5A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 50V 1.5A DO214AA | |
| DIODE STANDARD 50V 1.5A SMA | |
| Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1.5A Surface Mount SMA | |
| Diode Standard 50V 1.5A Surface Mount SMB | |
| Diode Standard 50V 1A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 50V 1A DO214AC | |
| DIODE STANDARD 50V 1A SOD123F | |
| DIODE STANDARD 50V 1A SUB SMA | |
| Diode Standard 50V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 50V 1A Surface Mount SMA | |
| Diode Standard 50V 1A Surface Mount SMB | |
| DIODE STANDARD 50V 2A DO214AA | |
| Diode Standard 50V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 800mA Surface Mount SOD-123FA | |
| Diode Standard 50V 800mA Surface Mount Sub SMA | |
| Diode Standard 600V 1.2A Surface Mount SOD-123HE | |
| DIODE STANDARD 600V 1.5A DO214AC | |
| Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1.5A Surface Mount SMA | |
| Diode Standard 600V 1.5A Surface Mount SMB | |
| Diode Standard 600V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 600V 1A DO214AC | |
| DIODE STANDARD 600V 1A DO219AB | |
| DIODE STANDARD 600V 1A MICRO SMA | |
| DIODE STANDARD 600V 1A SMAF | |
| DIODE STANDARD 600V 1A SOD123FL | |
| DIODE STANDARD 600V 1A SOD123W | |
| DIODE STANDARD 600V 1A SOD128 | |
| DIODE STANDARD 600V 1A SUB SMA | |
| Diode Standard 600V 1A Surface Mount D-Flat | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 600V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 600V 1A Surface Mount SMA | |
| Diode Standard 600V 1A Surface Mount SMB | |
| Diode Standard 600V 1A Surface Mount SOD-123FL | |
| Diode Standard 600V 1A Surface Mount SOD-123W | |
| Diode Standard 600V 1A Surface Mount SOD-128 | |
| DIODE STANDARD 600V 1A THIN SMA | |
| Diode Standard 600V 200mA Surface Mount TUMD2S | |
| Diode Standard 600V 200mA Surface Mount TUMD2SM | |
| Diode Standard 600V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 600V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 600V 2A DO214AA | |
| DIODE STANDARD 600V 2A DO214AC | |
| DIODE STANDARD 600V 2A SMAF | |
| DIODE STANDARD 600V 2A SOD123F | |
| DIODE STANDARD 600V 2A SOD128 | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 2A Surface Mount PMDTM | |
| DIODE STANDARD 600V 2A THIN SMA | |
| Diode Standard 600V 500mA Surface Mount DO-219AB (SMF) | |
| Diode Standard 600V 700mA Surface Mount TUMD2SM | |
| Diode Standard 600V 700mA Through Hole | |
| Diode Standard 600V 800mA Surface Mount SOD-123FA | |
| Diode Standard 600V 800mA Surface Mount Sub SMA | |
| Diode Standard 800mA Surface Mount Sub SMA | |
| Diode Standard 800V 1.2A Surface Mount SOD-123HE | |
| Diode Standard 800V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 800V 1A DO214AC | |
| DIODE STANDARD 800V 1A DO219AB | |
| DIODE STANDARD 800V 1A MICRO SMA | |
| DIODE STANDARD 800V 1A SMAF | |
| DIODE STANDARD 800V 1A SOD123F | |
| DIODE STANDARD 800V 1A SOD123W | |
| DIODE STANDARD 800V 1A SOD128 | |
| DIODE STANDARD 800V 1A SUB SMA | |
| Diode Standard 800V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 800V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 800V 1A Surface Mount SMA | |
| Diode Standard 800V 1A Surface Mount SMB | |
| Diode Standard 800V 1A Surface Mount SOD-123FL | |
| Diode Standard 800V 1A Surface Mount SOD-123W | |
| Diode Standard 800V 1A Surface Mount SOD-128 | |
| DIODE STANDARD 800V 1A THIN SMA | |
| Diode Standard 800V 500mA Surface Mount DO-219AB (SMF) | |
| Diode Standard 800V 800mA Surface Mount SOD-123FA | |
| Diode Standard 800V 800mA Surface Mount Sub SMA | |
| DIODE STD 1000V 1.2A SOD123HE | |
| DIODE STD 200V 500MA DO219AB | |
| DIODE STD 600V 1.2A SOD123HE | |
| DIODE STD 600V 800MA SUB SMA | |
| DIODE STD 800V 1.2A SOD123HE | |
| DIODE STD 800V 1A POWERDI123 | |
| DIODE STD 800V 500MA DO219AB | |
| Diode | |
| FAST RECOVERY RECTIFIER 1000V 1A | |
| Rapid GPP Rectifier SOD123F T&R | |
| RECTIFIER, 100V, 0.7A, FAST RECO | |
| RECTIFIER, 200V, 0.7A, FAST RECO | |
| RECTIFIER, 400V, 0.7A, FAST RECO | |
| RECTIFIER, 600V, 0.7A, FAST RECO | |
| RECTIFIER, 800V, 0.7A, FAST RECO |
| << Prev | Next >> |