DIODE GEN PURP 600V 5A TO252 Product overview: RF505BM6SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF505BM6SFHTL can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount TO-252
Diode Standard 600V 5A Surface Mount TO-252
Diode Standard 600V 5A Surface Mount TO-252
Win Source Part Number: 983112-RF505BM6SFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RF505BM6SFHTLCT,RF50
Base Product Number: RF505
RECT, AEC-Q101, FAST, 5A, 600V, TO252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):5A; Diode Configuration:Single
Rectifiers Fast Recvry 600V Vr TO-252(DPAK) 5A Io
DIODE GEN PURP 600V 5A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RF505BM6SFHTL | RF505BM6SFHTLTR-ND | 983112-RF505BM6SFHTL | 92Y3908 | RF505BM6SFHTL | RF505BM6SFHTL |
| Product Name | 600V 5A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rect, Aec-Q101, Fast, 5A, 600V, To252; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Configuration | Single | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |