VAST STOCK CO., LIMITED Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Analog Comparators 2.7 V to 16 V 1 pA Input Bias Current | |
| Analog Comparators CONDITIONING & INTERFACES | |
| Analog Comparators Dual Comp/Volt Ref | |
| Analog Comparators Micropower (5uA) 16V CMOS dual comparator, open drain output | |
| Analog Comparators Micropower (5uA) 16V CMOS quad comparator, open drain output | |
| Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output | |
| Analog Comparators Micropower (5uA) 16V quad CMOS comparator, push pull output | |
| Analog Comparators Micropower low-voltage rail-to-rail comparator | |
| Current Sense Amplifiers CONDITIONING & INTERFACES | |
| Current Sense Amplifiers Current Sensor Amplifier | |
| Current Sense Amplifiers HIGH SIDE CURRENT 20V/V AMPLIFIER | |
| Current Sense Amplifiers HIGH SIDE CURRENT INT FIXED 100 V/V | |
| Current Sense Amplifiers HIGH SIDE CURRENT INT FIXED GAIN 50V/V | |
| Current Sense Amplifiers High side current sense amplifier | |
| Current Sense Amplifiers High Volt High Side 2.7 to 5.5V 360uA | |
| Current Sense Amplifiers High voltage, high side current sense amplifier | |
| Current Sense Amplifiers High-Side 2.8 to 30V Cond Amp -16 to 60V | |
| Current Sense Amplifiers High-side current sense amplifier | |
| Current Sense Amplifiers High-Voltage Amp 2.7 to 5.5 V Single | |
| Current Sense Amplifiers High-Voltage Amp 2.9 to 70 V | |
| Current Sense Amplifiers HS Current Sense 300uA 2.8 to 30V | |
| Current Sense Amplifiers Sense Amplifier 100 Gain | |
| Current Sense Amplifiers Sense Amplifier 20 Gain | |
| Current Sense Amplifiers Sense Amplifier 50 Gain | |
| Operational Amplifiers - Op Amps 1-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 5-SC70 -40 to 125 | |
| Operational Amplifiers - Op Amps 1-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 5-SOT-23 -40 to 125 | |
| Operational Amplifiers - Op Amps 1.15 MHz at 5V 45uA 2.7 to 5.5V 100pF | |
| Operational Amplifiers - Op Amps 10A, 450 kHz CMOS op amp | |
| Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V - 16V 2.8mA | |
| Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V to 16V Op Amp | |
| Operational Amplifiers - Op Amps 10MHz, rail-to-rail 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps 10uA 450 KHz CMOS 1.5 to 5.5V Op AMP | |
| Operational Amplifiers - Op Amps 16MHz RR 16V CMOS 4V - 16V 2.8mA | |
| Operational Amplifiers - Op Amps 16MHz RR 16V CMOS 4V to 16V Op Amp | |
| Operational Amplifiers - Op Amps 16V CMOS Op Amps 235uA 5V 900kHz | |
| Operational Amplifiers - Op Amps 180uA at 5V 50nA 2.5 to 5.5V 1.3MHz | |
| Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-SOIC -40 to 125 | |
| Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-TSSOP -40 to 125 | |
| Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-VSSOP -40 to 125 | |
| Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-WSON -40 to 125 | |
| Operational Amplifiers - Op Amps 2.7 to 5.5V 1.15 MHz Bandwidth | |
| Operational Amplifiers - Op Amps 20MHz GBP Op Amp | |
| Operational Amplifiers - Op Amps 29A 420KHz CMOS Input/Output Amp. | |
| Operational Amplifiers - Op Amps 4 V to 16 V 10 pA Input Bias Current | |
| Operational Amplifiers - Op Amps 4-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 14-SOIC -40 to 125 | |
| Operational Amplifiers - Op Amps 4-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 14-TSSOP -40 to 125 | |
| Operational Amplifiers - Op Amps 5 V to 16 V 10 pA Input Bias Current | |
| Operational Amplifiers - Op Amps 60UA 880 KHZ OP AMP RAIL/RAIL IN/OUT | |
| Operational Amplifiers - Op Amps 60uA 880kHz CMOS 500uA 1.5V to 5.5V | |
| Operational Amplifiers - Op Amps 60uA 880KHz Input/Output Amp. | |
| Operational Amplifiers - Op Amps 8 MHz Op Amp Rail to Rail In/Out | |
| Operational Amplifiers - Op Amps 8 MHz Single,Dual Quad 820uA 35mA 1pA | |
| Operational Amplifiers - Op Amps 800 uV 1.5 to 5.5 V 120 kHz 10 uA 1pA | |
| Operational Amplifiers - Op Amps 900 kHz 16V CMOS 235uA 5V 3 to 16V | |
| Operational Amplifiers - Op Amps ANA DUAL OP AMP | |
| Operational Amplifiers - Op Amps ANA OP AMP QUAD INT COM | |
| Operational Amplifiers - Op Amps CONDITIONING & INTERFACES | |
| Operational Amplifiers - Op Amps Dual Bipolar Oper Amps Wide bandwidth | |
| Operational Amplifiers - Op Amps Dual Hi-Performance | |
| Operational Amplifiers - Op Amps Dual Lo-Noise R-to-R | |
| Operational Amplifiers - Op Amps Dual Op Amp Vltg Ref | |
| Operational Amplifiers - Op Amps Dual Rail-to-Rail Low Power | |
| Operational Amplifiers - Op Amps Dual Rail-to-Rail | |
| Operational Amplifiers - Op Amps Dual wideband Hi-output Amp. | |
| Operational Amplifiers - Op Amps Excellent audio performance / low distortion (0.005%) | |
| Operational Amplifiers - Op Amps Gen Purp LV RR 2.5V to 6V 32Ohm 500pF | |
| Operational Amplifiers - Op Amps Gen purpose input output Lo pwr | |
| Operational Amplifiers - Op Amps Gen. purpose input/ output rail-to-rail | |
| Operational Amplifiers - Op Amps General purpose low voltage rail to rail input/output op-amp | |
| Operational Amplifiers - Op Amps General-Purpose Op Amp | |
| Operational Amplifiers - Op Amps GP Op Amp | |
| Operational Amplifiers - Op Amps Hi acc micropower60A 900kHz 5V CMOS | |
| Operational Amplifiers - Op Amps Hi Acc Micropwr 10uA 200uV 150kHz 1pA | |
| Operational Amplifiers - Op Amps Hi acc micropwr 14A 150kHz 5V CMOS | |
| Operational Amplifiers - Op Amps Hi Output Current Dual Operational | |
| Operational Amplifiers - Op Amps High acc Micropwr CMOS Op Amp 60uA | |
| Operational Amplifiers - Op Amps High merit factor 1.15 MHz for 45 uA | |
| Operational Amplifiers - Op Amps High Merit Op Amp RR 1.5mV 20MHz | |
| Operational Amplifiers - Op Amps High side current sense amplifier plus signal conditioning amplifier | |
| Operational Amplifiers - Op Amps High Temp RR Op Amp 820uA 35mA 2.5 5.5 | |
| Operational Amplifiers - Op Amps HighSide Current Amp 2.8 to 30V 420uA 4kV | |
| Operational Amplifiers - Op Amps I/O Rail-to-Rail Low Power | |
| Operational Amplifiers - Op Amps Input Output 8MH TSV911 TSV912 TSV914 | |
| Operational Amplifiers - Op Amps Input/Output 8MHz | |
| Operational Amplifiers - Op Amps Large bandwidth (10MHz), rail-to-rail 16V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Large bandwidth (16MHz), rail-to-rail 16V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Lo Pwr Oper Amp Wide Band | |
| Operational Amplifiers - Op Amps Low Noise Op Amp 2.7-10V 12MHz | |
| Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz | |
| Operational Amplifiers - Op Amps Low power, rail-to-rail output, 36V operational amplifier | |
| Operational Amplifiers - Op Amps Low PWR OpAmp 180uA 5V 50nA 0.8mV 1.3MHz | |
| Operational Amplifiers - Op Amps Low PWR OpAmp 80uA 5V 50nA 0.8mV 1.3MHz | |
| Operational Amplifiers - Op Amps Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier | |
| Operational Amplifiers - Op Amps LP 1.3MHz 180uA 5V 50nA 2.5 to 5.5V Amp | |
| Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v | |
| Operational Amplifiers - Op Amps Micro-pwr CMOS OpAmp 500uV 880kHz 63mA | |
| Operational Amplifiers - Op Amps Micropower 60 uA 2.4 MHz CMOS Op-Amp | |
| Operational Amplifiers - Op Amps Micropower amplifier with CMOS inputs | |
| Operational Amplifiers - Op Amps Micropower CMOS Amp 1.5V - 5.5V 1.3 Mhz | |
| Operational Amplifiers - Op Amps Micropower rail2rail 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropower RR 16V 3.3V to 16V 200kHz | |
| Operational Amplifiers - Op Amps Micropower wide band width CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropower Wide CMOS 1.5 to 5.5 V 29 uA | |
| Operational Amplifiers - Op Amps Micropower Wide CMOS 60 uA 2.4 MHz | |
| Operational Amplifiers - Op Amps Micropower, wide bandwdth CMOS op amp | |
| Operational Amplifiers - Op Amps MicroPWR 900 kHz 16V CMOS Op Amp | |
| Operational Amplifiers - Op Amps MICROPwr OP AMP OUTPUT RAIL TO RAIL | |
| Operational Amplifiers - Op Amps Micropwr R to R 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micropwr wide BW 16V CMOS op-amps | |
| Operational Amplifiers - Op Amps Micrpwr w/high merit factor CMOS op amps | |
| Operational Amplifiers - Op Amps Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp | |
| Operational Amplifiers - Op Amps Nanopower (900 nA) high accuracy (150 uV) | |
| Operational Amplifiers - Op Amps Nanopower 5V CMOS op-amp | |
| Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp | |
| Operational Amplifiers - Op Amps Op Amp Widebnd Rail to Rail | |
| Operational Amplifiers - Op Amps Op Amp | |
| Operational Amplifiers - Op Amps Output rail to rail Lo noise Op Amp | |
| Operational Amplifiers - Op Amps Output rail-to-rail very low-noise op-amps | |
| Operational Amplifiers - Op Amps Quad Hi-Performance | |
| Operational Amplifiers - Op Amps Quad Lo-Noise R-to-R | |
| Operational Amplifiers - Op Amps Quad Op Amp/Volt Ref | |
| Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference | |
| Operational Amplifiers - Op Amps Quad Rail-to-Rail High Output 8mA 4MHz | |
| Operational Amplifiers - Op Amps Quad Rail-to-Rail | |
| Operational Amplifiers - Op Amps Rail to Rail 20MHz | |
| Operational Amplifiers - Op Amps Rail-to-Rail 10uA 120 kHz CMOS Op | |
| Operational Amplifiers - Op Amps Rail-to-rail 29 uA 420 kHz CMOS | |
| Operational Amplifiers - Op Amps Rail-to-Rail 8MHz | |
| Operational Amplifiers - Op Amps Rail-to-Rail High 120kHz CMOS Op-Amp | |
| Operational Amplifiers - Op Amps Rail-to-rail high output current op-amps | |
| Operational Amplifiers - Op Amps Rail-to-Rail High Output quad Op-Amp | |
| Operational Amplifiers - Op Amps Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=880kHz, single with standby | |
| Operational Amplifiers - Op Amps Rail-to-Rail Op Amp 8 MHz 820 uA 35mA | |
| Operational Amplifiers - Op Amps Rail-to-rail video op-amp | |
| Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP | |
| Operational Amplifiers - Op Amps Rail/Rail Low Power | |
| Operational Amplifiers - Op Amps Real input & output rail to rail / low distortion (0.01%) | |
| Operational Amplifiers - Op Amps RR 16V CMOS Op Amps 60uA 200 kHz 500uV | |
| Operational Amplifiers - Op Amps RR dual BiCMOS 3 to 5V 9nV 80mA | |
| Operational Amplifiers - Op Amps RR dual BiCMOS 80mA 900uV 3kV | |
| Operational Amplifiers - Op Amps RR High Merit Factor 20MHz 1.1mA 5V 1.5mV | |
| Operational Amplifiers - Op Amps RR Video Op Amp STBY 4.5V to 12V 100MHz | |
| Operational Amplifiers - Op Amps RRIO high merit factor op-amps | |
| Operational Amplifiers - Op Amps Single General Purp | |
| Operational Amplifiers - Op Amps Single Low-Noise | |
| Operational Amplifiers - Op Amps Single Rail-to-Rail | |
| Operational Amplifiers - Op Amps Snubberless Logic High Output 8mA 4MHz | |
| Operational Amplifiers - Op Amps Very high accuracy (25 uV) zero drift 5V CMOS Op-Amps | |
| Operational Amplifiers - Op Amps VLDO 12MHz 2.7 to 10V Rail to Rail | |
| Operational Amplifiers - Op Amps Wide Band RtoR Op 4.5 -12V 3dB 100MHz | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, small offset, single | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, quad | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, dual | |
| Operational Amplifiers - Op Amps Wide bandwidth (20MHz), rail to rail input/output 5V CMOS Op-Amps, small offset, quad | |
| Operational Amplifiers - Op Amps Wide-bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, single | |
| Operational Amplifiers - Op Amps Wide-bandwidth (8MHz) rail to rail input/output 5V CMOS Op-Amps, dual | |
| Operational Amplifiers - Op Amps Wide-bandwidth (8MHz) rail to rail input/output 5V CMOS Op-Amps, quad | |
| Operational Amplifiers - Op Amps Wide-bandwidth (8MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, quad | |
| Operational Amplifiers - Op Amps | |
| Precision Amplifiers 1.8 - 5.5 V 400 kHz Bandwidth | |
| Precision Amplifiers 20uV 5V Micro Op Amp 1.8 to 5.5V 400kHz | |
| Precision Amplifiers 29uA 420 KHz LV Precision RR | |
| Precision Amplifiers 500 uV 500 pF 80mA 4 MHz, 1.3V 9nV | |
| Precision Amplifiers 60uA 880 KHz LV Precision RR | |
| Precision Amplifiers 60uA 880kHz CMOS 500uA 1.5V to 5.5V | |
| Precision Amplifiers 800 uV 2.7 to 12 V 3 MHz 900 uA 85dB | |
| Precision Amplifiers CONDITIONING & INTERFACES | |
| Precision Amplifiers Hi Acc 5uV zero drift microPwr 5V | |
| Precision Amplifiers High accuracy Micropwr CMOS Op Amp | |
| Precision Amplifiers High Prec 4MHz 80mA 500uV Max Low Noise | |
| Precision Amplifiers Low-power, precision, rail-to-rail, 9.0 MHz, 16 V operational amplifiers | |
| Precision Amplifiers Micro-Power CMOS OP AMP 60uA 880 kHz | |
| Precision Amplifiers Micro-pwr CMOS OpAmp 500uV 880kHz 63mA | |
| Precision Amplifiers Precision (200uV), rail-to-rail 16 V cmos Op-Amps, dual, GBP 9MHz | |
| Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amp, single, GBP 2.7MHz | |
| Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz | |
| Precision Amplifiers Precision (200uV), rail-to-rail, 16 V CMOS Op-Amp, single, GBP 9MHz | |
| Precision Amplifiers Precision R to R 3 MHz single Op Amp | |
| Precision Amplifiers Precision rail-to-rail high output current op-amps | |
| Precision Amplifiers Precision rail-to-rail input/output 3 MHz single operational amplifier | |
| Precision Amplifiers Precision RR high 500uV 500pF 9nV | |
| Precision Amplifiers Precision, 22 MHz, RR IO, 36 V BiCMOS operational amplifier | |
| Precision Amplifiers Precision, 6 MHz, RR IO, 36 V BiCMOS operational amplifier | |
| Precision Amplifiers Precision, rail-to-rail 16V CMOS op-amps | |
| Precision Amplifiers Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, dual, GBP=400kHz | |
| Precision Amplifiers Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz | |
| Precision Amplifiers Very high accuracy 0 drift micropowr 5V | |
| Special Purpose Amplifiers Dual Opamp Dual Comparator | |
| Special Purpose Amplifiers Voltage/Current Cont | |
| Video Amplifiers Diff Video Amp | |
| Video Amplifiers Differential Video Amplifier | |
| Video Amplifiers Triple video buffer w/filter for HD | |
| Video Amplifiers ULTRA LOW POWER VID BUFFER/FILTER P DOWN |
| << Prev | Next >> |