The TSV994IYDT is a rail-to-rail operational amplifier designed for general-purpose applications. It features a low input offset voltage of 1.5 mV maximum and operates with a supply voltage range of 2.5 V to 5.5 V. The amplifier has a gain-bandwidth product of 20 MHz and is stable for gains of 4 or less than -3, making it suitable for various signal conditioning tasks. It consumes a typical supply current of 820 µA and can deliver a high output current of 35 mA. The device is characterized by low input bias current of 1 pA and includes internal ESD protection rated at 5 kV. The TSV994IYDT is suitable for battery-powered and portable devices, medical instrumentation, and automotive applications, operating effectively across a temperature range of -40 °C to 125 °C.
Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, quad
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, quad Product overview: TSV994IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV994IYDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 996384-TSV994IYDT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10V/µs
Gain Bandwidth Product: 20 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 100 µV
Current - Supply: 820µA (x4 Channels)
Current - Output / Channel: 35 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: -497-10358-1,-497-10
Base Product Number: TSV994
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, quad
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSV994IYDT | 497-TSV994IYDTDKR-ND | 687-TSV994IYDT | 996384-TSV994IYDT | TSV994IYDT | TSV994IYDT | TSV994IYDT | TSV994IYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 20MHz 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Cut Tape | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | |||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps |