The operational amplifier is a dual configuration device with a gain bandwidth product of 200 kHz. It operates within a supply voltage range of 3.3 V to 16 V and features rail-to-rail input and output capabilities. The maximum power consumption is 60 µA at 16 V, making it suitable for low-power applications. The device has a low offset voltage of 500 µV for the "A" version and 1 mV for the standard version, along with a low input bias current of 1 pA. It is compliant with RoHS standards and is designed for automotive applications, ensuring reliability in harsh environments. This operational amplifier is housed in a Mini SOIC-8 package, facilitating compact designs.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Micropower (60uA), rail-to-rail 16V CMOS Op-Amps, dual, GBP 200kHz, low offset voltage version Product overview: TSX632AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60uA, 16V, 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 60uA, 16V, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX632AIYST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 117862-TSX632AIYST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 3.3 V to 16 V
Operating Supply Current: 60μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 200kHz
Alternative Parts (Cross-Reference): AD8662ARMZ; G1520P81U; TSX632AIST; TSX632AIYST;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TSX632 - Amplifiers and Comparators-AMPLI
Operational Amplifier, Dual, 200 kHz, 2, 0.12 V/ s, 3.3V to 16V, Mini SOIC, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Micropwr R to R 16V CMOS op-amps
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSX632AIYSTTR-ND | 687-TSX632AIYST | 117862-TSX632AIYST | TSX632AIYST | 41Y2325 | TSX632AIYST | TSX632AIYST | TSX632AIYST | TSX632AIYST | TSX632AIYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 60uA 16V 200kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX632AIYST | Operational Amplifier, Dual, 200 Khz, 2, 0.12 V/ S, 3.3V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0600 milliamps | 0.0450 milliamps | 0.0450 milliamps | ||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Cut Tape | 8-MiniSO | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount |