STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Comparators TSX3704IPT

Description
Win Source Part Number: 1357443-TSX3704IPT Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: CMOS MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TSX3704 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull Current - Quiescent (Max): 10µA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR
Request a Quote Datasheet
Description
Win Source Part Number: 1357443-TSX3704IPT Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: CMOS MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TSX3704 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull Current - Quiescent (Max): 10µA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357443-TSX3704IPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357443-TSX3704IPT
Integrated Circuits (ICs) - Linear - Comparators 1357443-TSX3704IPT
Win Source Part Number: 1357443-TSX3704IPT Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: CMOS MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: TSX3704 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull Current - Quiescent (Max): 10µA Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR

Win Source Part Number: 1357443-TSX3704IPT
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: CMOS
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: TSX3704
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull
Current - Quiescent (Max): 10µA
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR

Buy Now Datasheet
Singapore, Singapore
Quad 5uA 16V Linear Comparator IC
692-TSX3704IPT
Quad 5uA 16V Linear Comparator IC 692-TSX3704IPT
Micropower (5uA) 16V quad CMOS comparator, push pull output Product overview: TSX3704IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3704IPT can be used for catalog matching and distributor lookup.

Micropower (5uA) 16V quad CMOS comparator, push pull output Product overview: TSX3704IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3704IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TSX3704IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSX3704IPT
Comparators TSX3704IPT
Comparator CMOS Push-Pull 14-TSSOP

Comparator CMOS Push-Pull 14-TSSOP

Buy Now Datasheet
Linear - Comparators - TSX3704IPT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSX3704IPT
Linear - Comparators TSX3704IPT
MICROPOWER (5UA) 16V QUAD CMOS C

MICROPOWER (5UA) 16V QUAD CMOS C

Supplier's Site Datasheet
Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics - 99AC9783 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics
99AC9783
Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics 99AC9783
COMPARATOR, 2.4US, -40 TO 125DEG C; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:2.4µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

COMPARATOR, 2.4US, -40 TO 125DEG C; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:2.4µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
TSX3704IPT
Analog Comparators TSX3704IPT
Analog Comparators Micropower (5uA) 16V quad CMOS comparator, push pull output

Analog Comparators Micropower (5uA) 16V quad CMOS comparator, push pull output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 1357443-TSX3704IPT 692-TSX3704IPT TSX3704IPT TSX3704IPT 99AC9783 TSX3704IPT
Product Name Integrated Circuits (ICs) - Linear - Comparators Quad 5uA 16V Linear Comparator IC Comparators Linear - Comparators Comparator, 2.4Us, -40 To 125Deg C; Comparator Type Stmicroelectronics Analog Comparators
Features Single-Supply
VOS 5 millivolts 5 millivolts
CMRR 90 dB 90 dB 90 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output CMOS; Push-Pull
Unlock Full Specs
to access all available technical data