TSX7191 - Amplifiers and Comparators-AMPLI
Win Source Part Number: 1353295-TSX7191ILT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TSX7191
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 660µA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 9 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 450 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
Precision (200uV), rail-to-rail, 16 V CMOS Op-Amp, single, GBP 9MHz Product overview: TSX7191ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V, 9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16 V, 9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX7191ILT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 9 MHz, 1, 2.5 V/ s, 2.7V to 16V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers CONDITIONING & INTERFACES
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSX7191ILT | 1353295-TSX7191ILT | 687-TSX7191ILT | 497-15083-1-ND | 46Y8564 | TSX7191ILT | TSX7191ILT | TSX7191ILT | TSX7191ILT | TSX7191ILT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 16 V 9MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Single, 9 Mhz, 1, 2.5 V/ S, 2.7V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOT; SOT23; SOT-23-5 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | ||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | ||||||
| VOS | 0.4500 millivolts | 0.4500 millivolts | 0.4500 millivolts |