CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 126151-TSX634IQ4T
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3.3 V to 16 V
Operating Supply Current: 45μA
Channel Output Current: 92mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
TSX634 - 16V 200kHz Quad Op Amplifier
Quad 16V CMOS Op-Amp, 200kHz GBP, Rail-to-Rail, 45uA Product overview: TSX634IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 200kHz, 45uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 16V, 200kHz, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX634IQ4T can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Operational Amplifier, QUAD, 200 kHz, 4, 0.12 V/ s, 3.3V to 16V, QFN, 16 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Micropower rail2rail 16V CMOS op-amps
IC CMOS 4 CIRCUIT 16QFN
IC CMOS 4 CIRCUIT 16QFN
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14095-2-ND | 126151-TSX634IQ4T | TSX634IQ4T | 687-TSX634IQ4T | TSX634IQ4T | 41Y2331 | TSX634IQ4T | TSX634IQ4T | TSX634IQ4T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX634IQ4T | Quad 16V 200kHz 45uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 200 Khz, 4, 0.12 V/ S, 3.3V To 16V, Qfn, 16 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | |||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-UFQFN | 16-QFN (3x3) | QFN16 (3X3) | Tape and Reel | 16-UFQFN | 16-UFQFN |