STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSZ124IYPT

Description
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet
Description
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-16370-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16370-1-ND
Instrumentation, Op Amps, Buffer Amps 497-16370-1-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16370-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16370-6-ND
Instrumentation, Op Amps, Buffer Amps 497-16370-6-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16370-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16370-2-ND
Instrumentation, Op Amps, Buffer Amps 497-16370-2-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321704-TSZ124IYPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321704-TSZ124IYPT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321704-TSZ124IYPT
Manufacturer: STMicroelectronics Win Source Part Number: 1321704-TSZ124IYPT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,500 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.19V/µs Gain Bandwidth Product: 400 kHz Current - Input Bias: 70 pA Voltage - Input Offset: 1 µV Current - Supply: 31µA (x4 Channels) Current - Output / Channel: 18 mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-16370-6,497-1637 0-1,497-16370-2 Base Product Number: TSZ124 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 1321704-TSZ124IYPT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19V/µs
Gain Bandwidth Product: 400 kHz
Current - Input Bias: 70 pA
Voltage - Input Offset: 1 µV
Current - Supply: 31µA (x4 Channels)
Current - Output / Channel: 18 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-16370-6,497-16370-1,497-16370-2
Base Product Number: TSZ124
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
 - TSZ124IYPT - Rochester Electronics
Newburyport, MA, United States
Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz

Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz

Supplier's Site Datasheet
Singapore, Singapore
Automotive Quad 400kHz 3.3V Operational Amplifier IC
687-TSZ124IYPT
Automotive Quad 400kHz 3.3V Operational Amplifier IC 687-TSZ124IYPT
Quad Op Amp, 400kHz GBP, 5uV Offset, 3.3V, AEC-Q100 Product overview: TSZ124IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 400kHz, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 400kHz, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ124IYPT can be used for catalog matching and distributor lookup.

Quad Op Amp, 400kHz GBP, 5uV Offset, 3.3V, AEC-Q100 Product overview: TSZ124IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 400kHz, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 400kHz, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ124IYPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2333106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2333106
Op Amps 2333106
STMicroelectronics TSZ124IYPT

STMicroelectronics TSZ124IYPT

Supplier's Site
Op Amps - 2333105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2333105
Op Amps 2333105
STMicroelectronics TSZ124IYPT

STMicroelectronics TSZ124IYPT

Supplier's Site
Op Amps - 2333106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2333106P
Op Amps 2333106P
STMicroelectronics TSZ124IYPT

STMicroelectronics TSZ124IYPT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSZ124IYPT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSZ124IYPT
Instrumentation, OP Amps, Buffer Amps TSZ124IYPT
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet
Opamp, 400Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 400Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3055
Opamp, 400Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3055
OPAMP, 400KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 400KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSZ124IYPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSZ124IYPT
Instrumentation, OP Amps, Buffer Amps TSZ124IYPT
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSZ124IYPT
Precision Amplifiers TSZ124IYPT
Precision Amplifiers Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz

Precision Amplifiers Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, quad, GBP=400kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSZ124IYPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSZ124IYPT
Integrated Circuits (ICs) - Linear - Amplifiers TSZ124IYPT
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ124IYPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSZ124IYPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSZ124IYPT
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-16370-1-ND 1321704-TSZ124IYPT TSZ124IYPT 687-TSZ124IYPT 2333106 TSZ124IYPT 69AH3055 TSZ124IYPT TSZ124IYPT TSZ124IYPT TSZ124IYPT
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive Quad 400kHz 3.3V Operational Amplifier IC Op Amps Instrumentation, OP Amps, Buffer Amps Opamp, 400Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0310 milliamps 0.0310 milliamps 0.0310 milliamps 0.0310 milliamps
Slew Rate 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 1.90E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) SSOP; SOP; TSSOP; TSSOP-14 SSOP; SOP; TSSOP; TSSOP Surface Mount SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data