CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz Product overview: TSX712IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 2.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 2.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX712IST can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
OP-AMP, 2.7MHZ, 1.4V/US, MINISOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP-AMP, 2.7MHZ, 1.4V/US, MINISOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz
IC CMOS 2 CIRCUIT 8MINISO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-15386-1-ND | 687-TSX712IST | TSX712IST | TSX712IST | 82Y7335 | TSX712IST | TSX712IST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 16V 2.7MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 2.7Mhz, 1.4V/us, Minisoic-8; No. Of Amplifiers Stmicroelectronics | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | ||||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |