STMicroelectronics, Inc. Dual 20MHz 5V MSOP Operational Amplifier IC TSV992IST

Description
20MHz Rail-to-Rail Op-Amp, Dual, 5V, CMOS, MSOP Product overview: TSV992IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992IST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20MHz Rail-to-Rail Op-Amp, Dual, 5V, CMOS, MSOP Product overview: TSV992IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992IST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20MHz 5V MSOP Operational Amplifier IC - 687-TSV992IST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20MHz 5V MSOP Operational Amplifier IC
687-TSV992IST
Dual 20MHz 5V MSOP Operational Amplifier IC 687-TSV992IST
20MHz Rail-to-Rail Op-Amp, Dual, 5V, CMOS, MSOP Product overview: TSV992IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992IST can be used for catalog matching and distributor lookup.

20MHz Rail-to-Rail Op-Amp, Dual, 5V, CMOS, MSOP Product overview: TSV992IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992IST can be used for catalog matching and distributor lookup.

Supplier's Site
 - TSV992IST - Rochester Electronics
Newburyport, MA, United States
TSV992 - Amplifiers and Comparators-AMPLI

TSV992 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Op Amps - 179042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
179042
Op Amps 179042
STMicroelectronics TSV992IST

STMicroelectronics TSV992IST

Supplier's Site
Op Amps - 179042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
179042P
Op Amps 179042P
Op-Amp, 2 ch, Low Power, ROR, TSV992IST

Op-Amp, 2 ch, Low Power, ROR, TSV992IST

Supplier's Site
Op Amps - 1685725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1685725
Op Amps 1685725
STMicroelectronics TSV992IST

STMicroelectronics TSV992IST

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-5836-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-5836-1-ND
Instrumentation, Op Amps, Buffer Amps 497-5836-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-5836-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-5836-6-ND
Instrumentation, Op Amps, Buffer Amps 497-5836-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-5836-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-5836-2-ND
Instrumentation, Op Amps, Buffer Amps 497-5836-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992IST - 1274910-TSV992IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992IST
1274910-TSV992IST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992IST 1274910-TSV992IST
Manufacturer: STMicroelectronics Win Source Part Number: 1274910-TSV992IST Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 820μA Amplifier Type: General Purpose Slew Rate: 10V/μs Gain Bandwidth Product: 20MHz Current - Input Bias: 1pA Voltage - Input Offset: 100μV Current - Output / Channel: 35mA Categories: Integrated Circuits Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Family Part Number: TSV992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274910-TSV992IST
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 820μA
Amplifier Type: General Purpose
Slew Rate: 10V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Family Part Number: TSV992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V

Buy Now
Instrumentation, OP Amps, Buffer Amps - TSV992IST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV992IST
Instrumentation, OP Amps, Buffer Amps TSV992IST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV992IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV992IST
Integrated Circuits (ICs) - Linear - Amplifiers TSV992IST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV992IST
Operational Amplifiers - Op Amps TSV992IST
Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP

Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992IST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV992IST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV992IST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV992IST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV992IST
Instrumentation, OP Amps, Buffer Amps TSV992IST
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV992IST TSV992IST 179042 179042P 497-5836-1-ND 1274910-TSV992IST TSV992IST TSV992IST TSV992IST TSV992IST TSV992IST
Product Name Dual 20MHz 5V MSOP Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992IST Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 3 to 5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 10 V/µs 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs
Bandwidth 20 MHz 20 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers