General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
20MHz Rail-to-Rail Op-Amp, 4-Ch, 5V, SO, BICMOS Product overview: TSV994AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV994AIDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274911-TSV994AIDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Family Name: TSV994
Categories: Integrated Circuits (ICs)
Operating Supply Current: 820μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Output Current per Channel: 35mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): TSV994AIYD; TSV994AIYDT; MCP654-E/SL;
Introduction Date: July 31, 2006
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
OP-AMP, 20MHZ, -40 TO 125DEG C, SOIC-14 ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps 20MHz GBP Op Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-6125-2-ND | 687-TSV994AIDT | 1274911-TSV994AIDT | TSV994AIDT | TSV994AIDT | TSV994AIDT | 47AK7078 | TSV994AIDT | TSV994AIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 20MHz 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV994AIDT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 20Mhz, -40 To 125Deg C, Soic-14 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | |||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | Surface Mount |