STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSZ122IQ2T

Description
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Request a Quote Datasheet
Description
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-14084-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14084-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14084-6-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14084-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14084-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14084-2-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14084-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14084-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14084-1-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IQ2T - 035425-TSZ122IQ2T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IQ2T
035425-TSZ122IQ2T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IQ2T 035425-TSZ122IQ2T
Manufacturer: STMicroelectronics Win Source Part Number: 035425-TSZ122IQ2T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.19 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Family Name: TSZ122 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 31μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 400kHz Alternative Parts (Cross-Reference): LTC6247IDC#PBF; LTC6256IDC#PBF; LTC6256CDC#PBF; LTC6247CDC#PBF; Introduction Date: April 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035425-TSZ122IQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: TSZ122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 31μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 400kHz
Alternative Parts (Cross-Reference): LTC6247IDC#PBF; LTC6256IDC#PBF; LTC6256CDC#PBF; LTC6247CDC#PBF;
Introduction Date: April 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 400kHz 5.5V DFN Operational Amplifier IC - 687-TSZ122IQ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 400kHz 5.5V DFN Operational Amplifier IC
687-TSZ122IQ2T
Dual 400kHz 5.5V DFN Operational Amplifier IC 687-TSZ122IQ2T
Dual Op Amp, 400kHz GBP, 1uV Vos, 115dB CMRR, 5.5V, DFN Product overview: TSZ122IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400kHz, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400kHz, 5.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ122IQ2T can be used for catalog matching and distributor lookup.

Dual Op Amp, 400kHz GBP, 1uV Vos, 115dB CMRR, 5.5V, DFN Product overview: TSZ122IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400kHz, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 400kHz, 5.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ122IQ2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TSZ122IQ2T - Rochester Electronics
Newburyport, MA, United States
TSZ122 - Amplifiers and Comparators-AMPLI

TSZ122 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Op Amps - 8291645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8291645
Op Amps 8291645
STMicroelectronics TSZ122IQ2T

STMicroelectronics TSZ122IQ2T

Supplier's Site
Op Amps - 8291645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8291645P
Op Amps 8291645P
STMicroelectronics TSZ122IQ2T

STMicroelectronics TSZ122IQ2T

Supplier's Site
Op Amps - 1655696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1655696
Op Amps 1655696
STMicroelectronics TSZ122IQ2T

STMicroelectronics TSZ122IQ2T

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TSZ122IQ2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSZ122IQ2T
Integrated Circuits (ICs) - Linear - Amplifiers TSZ122IQ2T
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN

IC OPAMP ZERO-DRIFT 2 CIRC 8DFN

Supplier's Site
Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics - 41Y2342 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics
41Y2342
Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics 41Y2342
Operational Amplifier, Dual, 400 kHz, 2, 0.19 V/ s, 1.8V to 5.5V, DFN, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 400 kHz, 2, 0.19 V/ s, 1.8V to 5.5V, DFN, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSZ122IQ2T
Precision Amplifiers TSZ122IQ2T
Precision Amplifiers Very high accuracy 0 drift micropowr 5V

Precision Amplifiers Very high accuracy 0 drift micropowr 5V

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSZ122IQ2T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSZ122IQ2T
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN

IC OPAMP ZERO-DRIFT 2 CIRC 8DFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSZ122IQ2T - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSZ122IQ2T
Instrumentation, OP Amps, Buffer Amps TSZ122IQ2T
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN

IC OPAMP ZERO-DRIFT 2 CIRC 8DFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSZ122IQ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSZ122IQ2T
Instrumentation, OP Amps, Buffer Amps TSZ122IQ2T
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-14084-6-ND 035425-TSZ122IQ2T 687-TSZ122IQ2T TSZ122IQ2T 8291645 8291645P TSZ122IQ2T 41Y2342 TSZ122IQ2T TSZ122IQ2T TSZ122IQ2T TSZ122IQ2T
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IQ2T Dual 400kHz 5.5V DFN Operational Amplifier IC Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Dfn, 8 Rohs Compliant Stmicroelectronics Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0310 milliamps 0.0310 milliamps 0.0310 milliamps 0.0310 milliamps
Slew Rate 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 1.90E-7 V/µs 0.1900 V/µs 0.1900 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFN Exposed Pad 8-DFN (2x2) Tape and Reel UFSON 2x2x0.6 8 PITCH 0.5 Dfn DFN Surface Mount Surface Mount 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1899039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627ARZ - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers