General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
16V CMOS Op-Amp, 900kHz GBP, 360uA, SOT-23, 1-Ch Product overview: TSX561AIYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 900kHz, 360uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 900kHz, 360uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX561AIYLT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Micropwr Wide Band 16V CMOS op-amps
Operational Amplifier, Single, 900 kHz, 1, 1.1 V/ s, 3V to 16V, SOT-23, 5 RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14407-2-ND | 687-TSX561AIYLT | TSX561AIYLT | TSX561AIYLT | TSX561AIYLT | 41Y2314 | TSX561AIYLT | TSX561AIYLT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 16V 900kHz 360uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Single, 900 Khz, 1, 1.1 V/ S, 3V To 16V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3600 milliamps | 0.3600 milliamps | 0.3600 milliamps | |||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | 1.1 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Cut Tape | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Standards | RoHS | RoHS | RoHS |