STMicroelectronics, Inc. Quad 5uA 16V Linear Comparator IC TSX339IDT

Description
Micropower (5uA) 16V CMOS quad comparator, open drain output Product overview: TSX339IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX339IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micropower (5uA) 16V CMOS quad comparator, open drain output Product overview: TSX339IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX339IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 5uA 16V Linear Comparator IC - 692-TSX339IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5uA 16V Linear Comparator IC
692-TSX339IDT
Quad 5uA 16V Linear Comparator IC 692-TSX339IDT
Micropower (5uA) 16V CMOS quad comparator, open drain output Product overview: TSX339IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX339IDT can be used for catalog matching and distributor lookup.

Micropower (5uA) 16V CMOS quad comparator, open drain output Product overview: TSX339IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX339IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1101555-TSX339IDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1101555-TSX339IDT
Integrated Circuits (ICs) - Linear - Comparators 1101555-TSX339IDT
Win Source Part Number: 1101555-TSX339IDT Category: Integrated Circuits (ICs)>Linear - Comparators Type: CMOS Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 4 Current - Quiescent (Max): 13µA Voltage - Supply, Single/Dual (±): 2.7V ~ 16V Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TSX3704IDT; TS3704CDT; TS334IDT; TLC339CD; TLC339IDR; TLC3704CD; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16532-1,-497-16 532-2,497-16532-2,49 7-16532-1,-497-16532 -6,497-16532-6 Base Product Number: TSX339

Win Source Part Number: 1101555-TSX339IDT
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: CMOS
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 4
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 90dB CMRR, 90dB PSRR
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TSX3704IDT; TS3704CDT; TS334IDT; TLC339CD; TLC339IDR; TLC3704CD;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16532-1,-497-16532-2,497-16532-2,497-16532-1,-497-16532-6,497-16532-6
Base Product Number: TSX339

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TSX339IDT
Analog Comparators TSX339IDT
Analog Comparators CONDITIONING & INTERFACES

Analog Comparators CONDITIONING & INTERFACES

Buy Now Datasheet
Linear - Comparators - TSX339IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSX339IDT
Linear - Comparators TSX339IDT
IC COMPARATOR CMOS QUAD 14-SO

IC COMPARATOR CMOS QUAD 14-SO

Supplier's Site Datasheet
Comparators - TSX339IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSX339IDT
Comparators TSX339IDT
Comparator CMOS Open Drain 14-SO

Comparator CMOS Open Drain 14-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-TSX339IDT 1101555-TSX339IDT TSX339IDT TSX339IDT TSX339IDT
Product Name Quad 5uA 16V Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Analog Comparators Linear - Comparators Comparators
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Single-Supply
VOS 5 millivolts 5 millivolts
CMRR 90 dB 90 dB 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412889 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details
LM2901AV Quad Differential Comparator - LM2901AVQPWRG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 32 volts
VOS 2 millivolts
View Details
7 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers