Low-power, precision, rail-to-rail, 9.0 MHz, 16 V operational amplifiers Product overview: TSX7191AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 9.0 MHz, 16 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 9.0 MHz, 16 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX7191AILT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP-AMP, 9MHZ, -40 TO 125DEG C, SOT-23-5 ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers Low-power, precision, rail-to-rail, 9.0 MHz, 16 V operational amplifiers
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSX7191AILT | 497-TSX7191AILTCT-ND | 48AK5929 | TSX7191AILT | TSX7191AILT | TSX7191AILT | TSX7191AILT |
| Product Name | Low-Power 9.0 MHz 16 V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 9Mhz, -40 To 125Deg C, Sot-23-5 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | ||||
| Slew Rate | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | ||||
| Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 |