The TSX393 is a micropower dual CMOS voltage comparator designed for low power consumption, with a typical supply current of 5 µA per comparator. It operates over a wide supply voltage range of 2.7 V to 16 V for single supply configurations or ±1.35 V to ±8 V for dual supplies. The device features an extremely low input bias current of 1 pA and a high input impedance of 10^12 Ω, making it suitable for sensitive applications. The input common-mode voltage range includes ground, and it has a fast response time of 2 µs for a 5 mV overdrive. The TSX393 is also noted for its enhanced ESD tolerance of 4 kV HBM and 200 V MM, and it is specified for operation across a temperature range of -40°C to 125°C. The product is available in multiple package options, including SO8, TSSOP8, DFN8 2x2 mm, and MiniSO8, allowing for flexible integration in various applications, particularly in automotive and industrial sectors.
TSX393 - Micropower Dual Cmos Voltage Comparators
Micropower (5uA) 16V CMOS dual comparator, open drain output Product overview: TSX393IST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX393IST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349150-TSX393IST
Category: Integrated Circuits (ICs) - Linear - Comparators
Type: CMOS
Package: Tape & Reel
Standard Package: 4,000
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 8µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 85dB CMRR
Propagation Delay (Max): 2.5µs
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: TSX393
Comparator CMOS Open Drain 8-MiniSO
COMPARATOR, 2.3US, -40 TO 125DEG C ROHS COMPLIANT: YES
Analog Comparators Micropower (5uA) 16V CMOS dual comparator, open drain output
IC COMP MICROPWR 16V DUAL 8MSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TSX393IST | 692-TSX393IST | 1349150-TSX393IST | TSX393IST | 69AH3052 | TSX393IST | TSX393IST |
| Product Name | Dual 5uA 16V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparator, 2.3Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Analog Comparators | Linear - Comparators | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Life Cycle Stage | Active | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Single-Supply |