Manufacturer: STMicroelectronics
Win Source Part Number: 901526-TSZ122IYST
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-MiniSO
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSZ122
Categories: Integrated Circuits (ICs)
Case / Package: 8-MiniSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-14850-1, -497-14850-2, 497-14850-2, 497-14850-1, 497-14850-6, -497-14850-6
TSZ122 - Amplifiers and Comparators-AMPLI
Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, dual, GBP=400kHz Product overview: TSZ122IYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V, 400kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5 V, 400kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ122IYST can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifier, Dual, 400 kHz, 2, 0.19 V/ s, 1.8V to 5.5V, Mini SOIC, 8 RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Precision Amplifiers CONDITIONING & INTERFACES
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 901526-TSZ122IYST | TSZ122IYST | 687-TSZ122IYST | 497-14850-6-ND | 46Y8566 | TSZ122IYST | TSZ122IYST | TSZ122IYST | TSZ122IYST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IYST | Dual 5 V 400kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Dual, 400 Khz, 2, 0.19 V/ S, 1.8V To 5.5V, Mini Soic, 8 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 8-MiniSO | SSOP; SOP; TSSOP; TSSOP8 | Cut Tape | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Operating Range | Automotive | ||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active |