STMicroelectronics, Inc. 2.7MHz 1.4V SOT-23 Operational Amplifier IC TSX711ILT

Description
2.7MHz Rail-to-Rail Op-Amp, 200uV Vos, 1pA Ib, 1.4V/µs SR, SOT-23 Product overview: TSX711ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 1.4V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 1.4V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX711ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7MHz Rail-to-Rail Op-Amp, 200uV Vos, 1pA Ib, 1.4V/µs SR, SOT-23 Product overview: TSX711ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 1.4V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 1.4V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX711ILT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7MHz 1.4V SOT-23 Operational Amplifier IC - 687-TSX711ILT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7MHz 1.4V SOT-23 Operational Amplifier IC
687-TSX711ILT
2.7MHz 1.4V SOT-23 Operational Amplifier IC 687-TSX711ILT
2.7MHz Rail-to-Rail Op-Amp, 200uV Vos, 1pA Ib, 1.4V/µs SR, SOT-23 Product overview: TSX711ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 1.4V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 1.4V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX711ILT can be used for catalog matching and distributor lookup.

2.7MHz Rail-to-Rail Op-Amp, 200uV Vos, 1pA Ib, 1.4V/µs SR, SOT-23 Product overview: TSX711ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 1.4V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 1.4V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX711ILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14868-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14868-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14868-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14868-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14868-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14868-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14868-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14868-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14868-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321645-TSX711ILT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321645-TSX711ILT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321645-TSX711ILT
Manufacturer: STMicroelectronics Win Source Part Number: 1321645-TSX711ILT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.4V/µs Gain Bandwidth Product: 2.7 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA Current - Output / Channel: 71 mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-14868-2,497-1486 8-1,TSX711ILT-ND,497 -14868-6 Base Product Number: TSX711 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Manufacturer: STMicroelectronics
Win Source Part Number: 1321645-TSX711ILT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 2.7 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 660µA
Current - Output / Channel: 71 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-14868-2,497-14868-1,TSX711ILT-ND,497-14868-6
Base Product Number: TSX711
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Op Amps - 8607539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8607539
Op Amps 8607539
STMicroelectronics TSX711ILT

STMicroelectronics TSX711ILT

Supplier's Site
Op Amps - 8607539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8607539P
Op Amps 8607539P
STMicroelectronics TSX711ILT

STMicroelectronics TSX711ILT

Supplier's Site
Op Amps - 1688820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1688820
Op Amps 1688820
STMicroelectronics TSX711ILT

STMicroelectronics TSX711ILT

Supplier's Site
Opamp, 2.7Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics - 46Y8563 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 2.7Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics
46Y8563
Opamp, 2.7Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics 46Y8563
OPAMP, 2.7MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 2.7MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX711ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX711ILT
Instrumentation, OP Amps, Buffer Amps TSX711ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX711ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX711ILT
Instrumentation, OP Amps, Buffer Amps TSX711ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSX711ILT
Precision Amplifiers TSX711ILT
Precision Amplifiers CONDITIONING & INTERFACES

Precision Amplifiers CONDITIONING & INTERFACES

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX711ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX711ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX711ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX711ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX711ILT
Integrated Circuits (ICs) - Linear - Amplifiers TSX711ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSX711ILT 497-14868-2-ND 1321645-TSX711ILT 8607539 8607539P 46Y8563 TSX711ILT TSX711ILT TSX711ILT TSX711ILT TSX711ILT
Product Name 2.7MHz 1.4V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amps Op Amps Opamp, 2.7Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Slew Rate 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs
Bandwidth 2.7 MHz 2.7 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Cut Tape SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 SOT; SC-74A, SOT-753 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data