Win Source Part Number: 1357470-TSX3702IST
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Base Product Number: TSX3702
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull
Current - Quiescent (Max): 8µA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10pA
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 85dB CMRR, 89dB PSRR
Dual CMOS Comparator, 16V, 2.7us, Push-Pull, SOIC Product overview: TSX3702IST from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3702IST can be used for catalog matching and distributor lookup.
IC COMP 16V DUAL CMOS 8MINISO
Analogue Comparator, Dual, Micropower, 2, 2.7 s, 2.7V to 16V, Mini SOIC, 8 RoHS Compliant: Yes
Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output
Comparator General Purpose Push-Pull 8-MiniSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1357470-TSX3702IST | 692-TSX3702IST | TSX3702IST | 46Y8561 | TSX3702IST | TSX3702IST |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual 16V SOIC Linear Comparator IC | Linear - Comparators | Analogue Comparator, Dual, Micropower, 2, 2.7 S, 2.7V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics | Analog Comparators | Comparators |
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| CMRR | 85 dB | 85 dB | 85 dB | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |