Analog Comparators Micropower (5uA) 16V CMOS dual comparator, open drain output
IC COMPARATOR DUAL CMOS SO8
IC COMPARATOR DUAL CMOS SO8
DUAL COMPARATOR, OPEN DRAIN, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:2µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator CMOS Open Drain 8-SOIC
| VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TSX393IYDT | 761-TSX393IYDT | TSX393IYDT | 14AC7583 | TSX393IYDT |
| Product Name | Analog Comparators | IC COMPARATOR DUAL CMOS SO8 | Linear - Comparators | Dual Comparator, Open Drain, Soic-8; Comparator Type Stmicroelectronics | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 1.35 to 16 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | CMOS; Open Drain; Open Drain |