CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual CMOS Op-Amp, 2.7MHz GBP, Rail-to-Rail, AEC-Q100 Product overview: TSX712IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX712IYDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 901521-TSX712IYDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSX712
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-16401-2, -497-16401-1, 497-16401-1, -497-16401-6, 497-16401-2, 497-16401-6
IC CMOS 2 CIRCUIT 8SOIC
IC OP AMP CMOS RR 2.7MHZ 8SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, AEC-Q100, 2.7MHZ, 1.4V/US, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz
IC CMOS 2 CIRCUIT 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-16401-1-ND | 1116495 | 1116495P | 687-TSX712IYDT | 901521-TSX712IYDT | TSX712IYDT | 761-TSX712IYDT | TSX712IYDT | 79Y6071 | TSX712IYDT | TSX712IYDT | TSX712IYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Automotive Dual 2.7MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX712IYDT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OP AMP CMOS RR 2.7MHZ 8SO | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 2.7Mhz, 1.4V/us, Soic8; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | ||||||||||
| Source Current (IS) | 0.6600 milliamps | 0.6600 milliamps | 0.9000 milliamps | 0.6600 milliamps | ||||||||
| Slew Rate | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Automotive |