CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
10MHz Rail-to-Rail Op-Amp, Dual, 16V, CMOS, 74mA Output Product overview: TSX922IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 74mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 74mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX922IST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 113224-TSX922IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 17 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 4 V to 16 V
Operating Supply Current: 2.8mA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps 10MHz RR 16V CMOS 4V - 16V 2.8mA
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC CMOS 2 CIRCUIT 8MINISO
Operational Amplifier, Dual, 10 MHz, 2, 17.7 V/ s, 4V to 16V, Mini SOIC, 8 RoHS Compliant: Yes
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, CMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14069-2-ND | 687-TSX922IST | 113224-TSX922IST | TSX922IST | TSX922IST | TSX922IST | TSX922IST | TSX922IST | 41Y2336 | 110245169 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 16V 74mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX922IST | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 10 Mhz, 2, 17.7 V/ S, 4V To 16V, Mini Soic, 8 Rohs Compliant Stmicroelectronics | Interface/Communication IC |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | ||||||
| Slew Rate | 17 V/µs | 17 V/µs | 17 V/µs | 1.70E-5 V/µs | 17 V/µs | 17 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 8-MiniSO | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |