Micropower dual CMOS voltage comparators
Micropower (5uA) 16V dual CMOS comparator, push pull output Product overview: TSX3702IYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX3702IYDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1323448-TSX3702IYDT
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 8µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 10pA
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 85dB CMRR, 89dB PSRR
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17108-1,497-1710
Base Product Number: TSX3702
RoHS Status: ROHS3 Compliant
Analog Comparators Micropower (5uA) 16V dual CMOS comparator, push pull output
IC COMPARATOR DUAL CMOS SO8
Comparator General Purpose Push-Pull 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TSX3702IYDT | 692-TSX3702IYDT | 1323448-TSX3702IYDT | TSX3702IYDT | TSX3702IYDT | TSX3702IYDT |
| Product Name | Dual 5uA 16V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Linear - Comparators | Comparators | |
| Standards | RoHS | |||||
| Package Type | SOP; SOP-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Active | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| RoHS Compliant | RoHS | RoHS |