Micropower (5uA) 16V CMOS dual comparator, open drain output Product overview: TSX393IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX393IPT can be used for catalog matching and distributor lookup.
TSX393 - Micropower Dual Cmos Voltage Comparators
Win Source Part Number: 1101557-TSX393IPT
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: CMOS
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 10pA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLC372CPW; LM393PWR; LM393PT; TS3702IPT; LM293PT; TLC393CPWR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15706-6,497-1570
Base Product Number: TSX393
Comparator CMOS Open Drain 8-TSSOP
Analog Comparators CONDITIONING & INTERFACES
IC COMPARATOR 16V DUAL 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TSX393IPT | TSX393IPT | 1101557-TSX393IPT | TSX393IPT | TSX393IPT | TSX393IPT |
| Product Name | Dual 5uA 16V Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Analog Comparators | Linear - Comparators | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | 8-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active |