Very high accuracy (5 uV) zero drift 5 V CMOS Op-Amps, dual, GBP=400kHz
Dual 5V Zero Drift Op-Amp, 400kHz GBP, 1uV Vos, 115dB CMRR, 18mA Out Product overview: TSZ122IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 400kHz, 18mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 400kHz, 18mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSZ122IST can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 901524-TSZ122IST
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-MiniSO
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSZ122
Categories: Integrated Circuits (ICs)
Case / Package: 8-MiniSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-14096-1, 497-14096-2, 497-14096-6
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
Precision Amplifiers Very high accuracy 0 drift micropowr 5V
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
IC OPAMP ZER-DRIFT 2CIRC 8MINISO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSZ122IST | 687-TSZ122IST | 497-14096-2-ND | 901524-TSZ122IST | TSZ122IST | TSZ122IST | TSZ122IST | TSZ122IST | TSZ122IST |
| Product Name | Dual 5V 400kHz 18mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSZ122IST | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MiniSO | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| Slew Rate | 0.1900 V/µs | 0.1900 V/µs | 0.1900 V/µs | 1.90E-7 V/µs | 0.1900 V/µs |