STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX712IDT

Description
Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz
Request a Quote Datasheet
Description
Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TSX712IDT - Rochester Electronics
Newburyport, MA, United States
Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz

Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321705-TSX712IDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321705-TSX712IDT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321705-TSX712IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1321705-TSX712IDT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 2,500 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 1.4V/µs Gain Bandwidth Product: 2.7 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 200 µV Current - Supply: 660µA (x2 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-16363-1,497-1636 3-2,497-16363-6 Base Product Number: TSX712 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Manufacturer: STMicroelectronics
Win Source Part Number: 1321705-TSX712IDT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 2.7 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 660µA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-16363-1,497-16363-2,497-16363-6
Base Product Number: TSX712
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16363-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16363-2-ND
Instrumentation, Op Amps, Buffer Amps 497-16363-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16363-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16363-1-ND
Instrumentation, Op Amps, Buffer Amps 497-16363-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-16363-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-16363-6-ND
Instrumentation, Op Amps, Buffer Amps 497-16363-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amps - 1116493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1116493
Op Amps 1116493
STMicroelectronics TSX712IDT

STMicroelectronics TSX712IDT

Supplier's Site
Op Amps - 1116493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1116493P
Op Amps 1116493P
STMicroelectronics TSX712IDT

STMicroelectronics TSX712IDT

Supplier's Site
Op Amps - 1660988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1660988
Op Amps 1660988
STMicroelectronics TSX712IDT

STMicroelectronics TSX712IDT

Supplier's Site
Singapore, Singapore
Dual 16V 2.7MHz Operational Amplifier IC
687-TSX712IDT
Dual 16V 2.7MHz Operational Amplifier IC 687-TSX712IDT
Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz Product overview: TSX712IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 2.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 2.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX712IDT can be used for catalog matching and distributor lookup.

Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz Product overview: TSX712IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 2.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 2.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX712IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSX712IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSX712IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSX712IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX712IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSX712IDT
Instrumentation, OP Amps, Buffer Amps TSX712IDT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSX712IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSX712IDT
Instrumentation, OP Amps, Buffer Amps TSX712IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 2.7Mhz, 1.4V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 79Y6070 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.7Mhz, 1.4V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
79Y6070
Op-Amp, 2.7Mhz, 1.4V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 79Y6070
OP-AMP, 2.7MHZ, 1.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 2.7MHZ, 1.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TSX712IDT
Precision Amplifiers TSX712IDT
Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz

Precision Amplifiers Precision (200uV), rail-to-rail 16V CMOS Op-Amps, dual, GBP 2.7MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSX712IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSX712IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSX712IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TSX712IDT 1321705-TSX712IDT 497-16363-2-ND 1116493 1116493P 687-TSX712IDT TSX712IDT TSX712IDT TSX712IDT 79Y6070 TSX712IDT TSX712IDT
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Dual 16V 2.7MHz Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 2.7Mhz, 1.4V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SO 08 SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Life Cycle Stage Active Active Active
Source Current (IS) 0.6600 milliamps 0.6600 milliamps 0.6600 milliamps 0.6600 milliamps
VOS 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1581859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details
INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD622AN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 1 MHz
View Details