Automotive Op-Amp, 9MHz, Rail-to-Rail, Low-Offset, 18V Product overview: TSX7191IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 9MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSX7191IYLT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1321017-TSX7191IYLT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 9 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 450 µV
Current - Supply: 660µA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-17272-6,497-1727
Base Product Number: TSX7191
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Amplifiers Precision (200uV), rail-to-rail, 16 V CMOS Op-Amp, single, GBP 9MHz
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSX7191IYLT | 497-17272-1-ND | 1321017-TSX7191IYLT | TSX7191IYLT | TSX7191IYLT | TSX7191IYLT | TSX7191IYLT | TSX7191IYLT |
| Product Name | Automotive 9MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | ||||
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | 2.5 V/µs | |||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount |